EN
  • EN
  • DE

FERD20U60DJF-TR

Part No FERD20U60DJF-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 60V 20A POWERFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 510mV @ 20A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 800μA @ 60V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1038530-FERD20U60DJF-TR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FERD20U60DJF-TR CAD Model

Description

Overview of FERD20U60DJF-TR

The FERD20U60DJF-TR is a cutting-edge power rectifier product designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the Fast Recovery Epitaxial Diode (FERD) family, offering a combination of low forward voltage drop and fast recovery time, which is ideal for high-efficiency power conversion applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the FERD20U60DJF-TR can handle high voltage applications, making it suitable for a wide range of power supply systems.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances overall system efficiency by reducing conduction losses.
  • Fast Recovery Time: Its fast recovery time minimizes switching losses, which is particularly beneficial in high-frequency operations.
  • Soft Recovery Characteristics: The diode's soft recovery behavior reduces electromagnetic interference (EMI), improving performance in sensitive electronic equipment.
  • High Surge Current Capability: The FERD20U60DJF-TR can handle high surge currents, offering robust performance during transient conditions.
  • Surface-Mount Package: It comes in a surface-mount DPAK (TO-252) package, which is suitable for compact PCB designs and automated assembly processes.

Applications

The FERD20U60DJF-TR is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting
  • Free-wheeling diodes in inverter circuits
  • High-frequency rectification

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The FERD20U60DJF-TR is produced with stringent quality control measures, ensuring reliability and performance consistency. It is designed to meet the requirements of various industries, including consumer electronics, industrial automation, and automotive applications.

In summary, the FERD20U60DJF-TR from STMicroelectronics is an excellent choice for designers looking for a high-performance rectifier with fast switching capabilities, high efficiency, and compact packaging.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5840 $58.4000
245+ $0.4792 $117.4040
375+ $0.4642 $174.0750
515+ $0.4493 $231.3895
665+ $0.4343 $288.8095
890+ $0.3894 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess