EN
  • EN
  • DE

FERD20L60CG-TR

Part No FERD20L60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 60V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203806-FERD20L60CG-TR
Manufacturer STMicroelectronics
Category Discrete Semiconductor Products -Diodes Rectifiers- Diode Arrays
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology FERD (Field Effect Rectifier Diode)
Speed No Recovery Time > 500mA (Io)
Current - Reverse Leakage @ Vr 970 µA @ 60 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian FERD20L60CG-TR CAD Model

Description

Product Overview: FERD20L60CG-TR

The FERD20L60CG-TR is a state-of-the-art semiconductor device manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is part of the Field Effect Rectifier Diodes (FERD) family, specifically designed to offer superior efficiency in various power management applications.

Key Features

  • High Reverse Voltage Capability: The FERD20L60CG-TR is designed to handle a reverse voltage of up to 600V, making it suitable for high-voltage applications.
  • Low Forward Voltage Drop: With an emphasis on energy efficiency, this device boasts a low forward voltage drop, which reduces power loss and improves overall system efficiency.
  • Fast Switching Speed: The fast switching characteristics of the FERD20L60CG-TR make it ideal for high-frequency operations, minimizing switching losses and enhancing performance.
  • Robust Thermal Performance: The device is encapsulated in a TO-252 package, known for its excellent thermal properties, ensuring reliability even under high temperature conditions.

Applications

The FERD20L60CG-TR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • LED lighting
  • Free-wheeling diodes in inverter applications
  • High-frequency DC/DC converters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The FERD20L60CG-TR is built with the highest standards in mind, ensuring reliability and performance consistency. It is designed to meet the stringent requirements of industrial and consumer electronic devices.

Environmental Compliance

The FERD20L60CG-TR is compliant with RoHS (Restriction of Hazardous Substances) and is designed for eco-friendly consumers and manufacturers who are conscious about the environmental impact of their products. By choosing the FERD20L60CG-TR, customers can be assured of a product that aligns with global environmental standards.

In conclusion, the FERD20L60CG-TR from STMicroelectronics is an exceptional choice for designers looking for a high-performance rectifier diode that doesn't sacrifice efficiency or reliability. Its superior electrical characteristics and compliance with environmental regulations make it a forward-thinking solution for modern electronic applications.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3764 $55.0560
90+ $1.1294 $101.6460
140+ $1.0941 $153.1740
190+ $1.0588 $201.1720
245+ $1.0235 $250.7575
330+ $0.9176 $302.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 964 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess