Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Power Management
Function Digital Power Controller
Utilized IC / Part STNRG388A
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number EVLSTNRG
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341647-EVLSTNRG-170W
Ultra Librarian 3D Model Ultra Librarian EVLSTNRG-170W CAD Model

Description

The EVLSTNRG-170W is a cutting-edge power conversion solution from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This product is part of STMicroelectronics' STNRG series, which is known for its advanced digital power conversion technologies.

Key Features

  • High Efficiency: The EVLSTNRG-170W boasts a high efficiency rating, which ensures that the maximum amount of power is transferred from the source to the load with minimal losses. This efficiency is crucial for reducing energy consumption and heat generation, making it an eco-friendly choice for power supply designs.
  • Power Rating: With a power rating of up to 170 watts, this product is capable of handling demanding power requirements, making it suitable for a variety of industrial and consumer applications.
  • Digital Control: Utilizing advanced digital control techniques, the EVLSTNRG-170W offers precise power management capabilities. This allows for better performance, easier customization, and improved system stability.
  • Flexibility: The platform is designed to be flexible, supporting multiple topologies and configurations. This makes it adaptable to specific needs and simplifies the design process for engineers.
  • Compact Design: The compact form factor of the EVLSTNRG-170W makes it ideal for use in space-constrained applications, without sacrificing power or efficiency.

Applications

The EVLSTNRG-170W is versatile and can be used in various applications, including:

  • LED lighting systems
  • Power adapters and battery chargers
  • Telecommunication equipment
  • Industrial power supplies
  • Consumer electronics

Technical Specifications

The EVLSTNRG-170W is equipped with a range of technical specifications that ensure its performance in demanding conditions:

  • Input Voltage: Wide range to accommodate various sources
  • Output Voltage: Configurable to meet the needs of the application
  • Protection Features: Includes over-voltage, over-current, and thermal protection
  • Compliance: Meets international safety and electromagnetic compatibility standards

With its robust design, advanced features, and adherence to STMicroelectronics' quality standards, the EVLSTNRG-170W is an excellent choice for designers looking for a reliable and efficient power conversion solution.

You May Also Be Interested in

Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
ECAD model for TMC5160-BOB
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ECAD model for TPIC8101EVM
STMicroelectronics
L9963E SINGLE NODE IN A DISTRIBU
Need more? Email Us
ECAD model for EVAL-L9963E-NDS
Infineon Technologies
- Automotive Evaluation Board
Need more? Email Us
ECAD model for BTS3125EJDEMOBOARDTOBO1
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADIN1200FMCZ
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ECAD model for MULTI-CNVTR-EVM
Analog Devices Inc.
EVAL BOARD HMC974LC3C
Need more? Email Us
ECAD model for 129538-HMC974LC3C
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention