Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454291-MX25R512FZUIH1
Manufacturer Macronix
Package Tape & Reel (TR)
Product Status Not For New Designs
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 108MHz
Write Cycle Time - Word, Page 100µs, 4ms
Voltage - Supply 1.65V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Ultra Librarian 3D Model Ultra Librarian MX25R512FZUIH1 CAD Model

Description

Manufactured by Macronix MXIC, the MX25R512FZUIH1 is part of the company's offering in the Flash Memory [NAND/NOR] sub-category, under the broader Memory category. This Serial NOR Flash memory chip is designed with a specification of 512Kb and its core function is to provide secure and efficient data storage and retrieval. The devise caters primarily to modern electronic applications requiring high-speed operations, low power consumption, and compact form factors. It is widely utilized in wearable technology, portable devices, and embedded systems that demand reliable memory in a space-constrained environment. Macronix MXIC's reputation for producing high-quality, innovative memory solutions is evident in the MX25R512FZUIH1's performance and durability, making it a go-to choice for engineers and developers across various industries.

You May Also Be Interested in

Winbond Electronics
256Mb NOR SpiFlash
Need more? Email Us
ECAD model for W25Q256JVBIM
Mxic
128Mb Parallel NOR Flash TSOP
Need more? Email Us
ECAD model for MX29GL128FDXF1-11G
Macronix
32Mb SPI NOR Flash
Lowest to $1.2807
ECAD model for MX25L3233FM2R-08G
Cypress Semiconductor Corp
NO Flash Nor
Need more? Email Us
ECAD model for S29AL008J70TFA020
ISSI, Integrated Silicon Solution Inc
256Mb NOR Flash 8-WSON
Lowest to $12.2633
ECAD model for IS25LP256D-ELLE
Macronix
256Mb SPI NOR Flash
Need more? Email Us
ECAD model for MX25L25633FMI-10G
Cypress Semiconductor Corp
128Mb NOR Flash
Need more? Email Us
ECAD model for S29GL128S10TFA023
Spansion
128Mb NOR Flash (8Mx16)
Need more? Email Us
ECAD model for S29GL128S10DHB013
Micron Technology Inc.
16Mb Parallel NOR Flash
Need more? Email Us
ECAD model for M28W160CB70N1E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention