Products specifications Report Issue?

Category CPU
Win Source Part Number 1436603-100-100001503WOZ
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100001503WOZ CAD Model

Description

The AMD Ryzen 7 5700X3D, with its designation 100-100001503WOZ, forms part of the elite AMD Ryzen 7 Processors Box category, meant for users who prioritize cutting-edge performance and technological innovation. It features an 8-core, 16-thread setup, boasting speeds of up to 4.1GHz, augmented by AMD's groundbreaking 3D V-Cache technology, significantly enhancing cache memory and, consequently, gaming and processing speeds. Specifically designed for gamers and professionals who demand peak performance, the Ryzen 7 5700X3D delivers unparalleled performance in both single-threaded and multi-threaded applications. Available as an AMD Box product, it provides reliability and assurance from the manufacturer. The Ryzen 7 5700X3D is ideal for those looking to push the boundaries of what's possible with their PC setup.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel E5-2650 2.0GHz 8C 20M 95W
Need more? Email Us
ECAD model for FUJITSU V26808-B8631-V10 - Intel E5-2650 2.0GHz 8C 20M 95W
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B8608-V12 - Intel Celeron Processor G550, 2.6 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6150-V5, 2.7 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V40 - Intel Xeon Processor E5-6150-V5, 2.7 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9164-V17 - Intel Xeon Processor E5-2699A-V4, 3.6 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2609-V3, 1.9 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9141-V11 - Intel Xeon Processor E5-2609-V3, 1.9 GHz
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V45 - Intel Xeon Processor E5-6134M-V5, 3.2 GHz
Fujitsu Electronics America, Inc.
Intel SILVER 4208 2.10GHz 8C 11M 85W
Need more? Email Us
ECAD model for FUJITSU CD8069503956401-FU - Intel SILVER 4208 2.10GHz 8C 11M 85W
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for LH8066803102701S REKA
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6146-V5, 3.2 GHz
Need more? Email Us
ECAD model for FUJITSU V26808-B9173-V37 - Intel Xeon Processor E5-6146-V5, 3.2 GHz

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention