Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side and PFC
Outputs and Type 1, Isolated
Power - Output 90W
Voltage - Output 19V
Output Current 4.7A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Resonant
Frequency - Switching 90kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563, L6599
Win Source Part Number 778183-EVL6599A-90WADP
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian EVL6599A-90WADP CAD Model

Description

Introducing the EVL6599A-90WADP from STMicroelectronics

The EVL6599A-90WADP is a state-of-the-art power adapter solution designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This 90-watt power adapter is a testament to STMicroelectronics' commitment to energy efficiency and high-performance power solutions suitable for a wide range of electronic devices.

Key Features

  • High Efficiency: The EVL6599A-90WADP boasts an impressive efficiency rating, ensuring minimal power wastage and reduced heat generation. This makes it an eco-friendly choice for consumers and businesses alike.
  • Compact Design: Despite its powerful output, the adapter features a compact and lightweight design, making it easy to carry and ideal for use with portable devices.
  • Advanced Protection: It comes equipped with multiple protection features, including over-voltage, over-current, short-circuit, and thermal protection, to ensure the safety of your devices.

Technical Specifications

  • Input Voltage: The adapter supports a wide input voltage range, making it versatile for use in various regions with different power standards.
  • Output Power: With a 90W output, the EVL6599A-90WADP can power a broad spectrum of electronics, from laptops to gaming consoles and other high-demand devices.
  • Regulation: It maintains tight regulation of the output voltage and current, providing stable power to your devices and enhancing their performance and longevity.

Applications

The EVL6599A-90WADP is ideal for a range of applications, including but not limited to:

  • Laptop and notebook computers
  • Portable gaming systems
  • Small appliances and office equipment
  • Telecommunications devices

With the EVL6599A-90WADP, STMicroelectronics offers a robust and reliable power adapter that meets the demands of today's electronic devices. Its combination of efficiency, compact size, and advanced safety features make it a top choice for consumers seeking a high-quality power solution.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Texas Instruments
TPS650330-Q1 AUTOMOTIVE CAMERA M
Need more? Email Us
ECAD model for TPS650330Q1EVM
Analog Devices Inc.
DEMO BOARD FOR LT8607
Need more? Email Us
ECAD model for DC2565A
Maxim Integrated
EVAL MAXM15466 BUCK MOD / MAXM15466 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15466EVKIT#
STMicroelectronics
Hybrid emitter switched bipolar transistor ESBT 2200V - 3A - 0.33OHM
Need more? Email Us
ECAD model for STC03DE220HV
ON Semiconductor
EVAL BOARD FOR NCP10672
Need more? Email Us
ECAD model for NCP10672B15GEVB
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
CM3
XP Power
EVALUATION BOARD C SERIES / C Series C DC/DC Converter Outputs Evaluation Board
Need more? Email Us
ECAD model for CM3
Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention