EN
  • EN
  • DE

EVALST7540-1

Part No EVALST7540-1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL ST7540 PWR LINE TXRX / ST7540 FSK power line transceiver design guide for AMR Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Interface, Power Line Transceiver
Embedded Yes, MCU, 8-Bit
Utilized IC / Part ST7540
Primary Attributes AC Power Line Transceiver, 72kHz Data Channel
Secondary Attributes GUI, Requires the EVALCOMMBOARD
Supplied Contents Board(s)
Win Source Part Number 795554-EVALST7540-1
Popularity Medium
Supply and Demand Status Limited
Family Name ST7540
Introduction Date March 14, 2006
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVALST7540-1 CAD Model

Description

EVALST7540-1 Product Overview

The EVALST7540-1 from STMicroelectronics is a comprehensive evaluation board designed for the ST7540 PLM (Power Line Modem) chip, which facilitates robust communication over power lines. This product is an essential tool for developers and engineers looking to explore the capabilities of power line communication (PLC) in various applications such as smart energy management, home automation, and remote monitoring systems.

Key Features

  • Integrated ST7540 Power Line Modem for FSK and PSK modulation schemes.
  • Supports a wide range of frequencies and baud rates, making it versatile for different PLC standards and requirements.
  • Configurable power level and signal amplification for optimal communication over various distances and power line conditions.
  • Includes all necessary passive components for immediate use and testing.
  • On-board microcontroller for standalone operation or for use with an external host.
  • LED indicators for visual feedback on power, communication status, and error conditions.
  • Pre-loaded with demonstration software for quick start-up and evaluation.
  • Flexible connection options including screw terminals and header pins for easy integration into existing setups.

Applications

The EVALST7540-1 is suitable for a wide array of applications, including:

  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Industrial Automation and Control Systems
  • Street Lighting Control
  • Renewable Energy Systems Monitoring

Getting Started

The EVALST7540-1 evaluation board is designed for ease of use, allowing for quick setup and experimentation. The board can be connected to a PC via a serial interface for configuration and data exchange. Comprehensive documentation and software tools provided by STMicroelectronics support developers in getting up to speed with the features and capabilities of the ST7540 chip through the EVALST7540-1 board.

Whether you're a seasoned engineer or a newcomer to PLC technology, the EVALST7540-1 provides a solid platform for developing and testing power line communication solutions with the support and quality assurance of STMicroelectronics.

You May Also Be Interested in

Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2714 $61.6284
14+ $8.4280 $117.9920
22+ $8.1647 $179.6234
30+ $7.9014 $237.0420
38+ $7.6380 $290.2440
51+ $6.8480 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess