EN
  • EN
  • DE

EVALHVLED815W10

Part No EVALHVLED815W10
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LED815 / HVLED815PF 1, Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Outputs and Type 1, Isolated
Voltage - Input 11.5V ~ 23V
Supplied Contents Board(s)
Utilized IC / Part HVLED815PF
Base Product Number EVALHVLED815
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341632-EVALHVLED815W10
Ultra Librarian 3D Model Ultra Librarian EVALHVLED815W10 CAD Model

Description

EVALHVLED815W10 - High-Power LED Driver Evaluation Board from STMicroelectronics

The EVALHVLED815W10 is a state-of-the-art evaluation board designed by STMicroelectronics, a global semiconductor leader, to showcase the capabilities of its advanced LED driver solutions. This evaluation board is specifically tailored for driving high-power LEDs and is an ideal platform for developers and engineers looking to explore the features and performance of the HVLED815PF, an offline controller for LED lighting with constant voltage primary-sensing.

With the ability to handle a wide input voltage range, the EVALHVLED815W10 is versatile and suitable for a variety of lighting applications, including street lighting, architectural lighting, and commercial lighting systems. The board is designed to operate with a maximum power of 10W, making it a perfect choice for applications requiring high brightness and efficiency.

The HVLED815PF controller integrated into the EVALHVLED815W10 utilizes a quasi-resonant zero-voltage switching (ZVS) topology, which significantly enhances the efficiency of the power conversion process. This feature minimizes energy loss and improves the overall thermal performance of the system, leading to a longer lifespan for the LEDs.

One of the key advantages of the EVALHVLED815W10 is its primary-side regulation. This eliminates the need for an optocoupler, reducing the complexity and cost of the overall design. Additionally, the board offers protection features such as overvoltage, overcurrent, and short-circuit protection, ensuring safe operation under various conditions.

The evaluation board is also equipped with a dimming control, providing users with the flexibility to adjust the brightness of the LEDs to their desired level. This is particularly useful in creating the right ambiance for different environments or in applications where energy conservation is important.

For ease of use, the EVALHVLED815W10 comes with a comprehensive user manual and design guidelines, which help to accelerate the development process and assist designers in quickly integrating the board into their lighting solutions. STMicroelectronics' commitment to quality and innovation is evident in the EVALHVLED815W10, making it an excellent choice for those seeking to develop high-performance LED lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess