EN
  • EN
  • DE

EVALED7707

Part No EVALED7707
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description BOARD EVAL FOR LED7707 / LED7707 6, Non-Isolated Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Current - Output / Channel 85mA
Outputs and Type 6, Non-Isolated
Voltage - Output 36V
Features Dimmable, Extra 5V Output
Voltage - Input 4.5V ~ 36V
Supplied Contents Board(s)
Utilized IC / Part LED7707
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1341638-EVALED7707
Ultra Librarian 3D Model Ultra Librarian EVALED7707 CAD Model

Description

The EVALED7707 from STMicroelectronics is a state-of-the-art evaluation board designed for engineers and developers who are looking to explore the capabilities of the LED7707 LED driver IC. This compact and versatile evaluation platform is perfect for testing and prototyping LED lighting solutions, particularly those used in LCD backlighting applications and general-purpose LED lighting.

Key Features

  • Integrated LED7707 Driver: The evaluation board comes equipped with the LED7707, a highly efficient, octal-channel, constant-current LED driver. This IC is capable of providing a maximum output current of 85 mA per channel, ensuring bright and consistent illumination for your LED arrays.
  • Flexible Power Supply: The EVALED7707 supports a wide input voltage range from 5.5 V to 48 V, making it suitable for a variety of power supply scenarios and ensuring compatibility with different LED configurations.
  • Dimming Control: With built-in PWM dimming control, the EVALED7707 allows for precise brightness adjustment, enabling the creation of dynamic lighting effects and power saving modes.
  • Thermal Protection: The evaluation board includes thermal shutdown protection to safeguard the LED driver against overheating, thus prolonging the lifespan of the LEDs and maintaining system reliability.
  • Easy Connectivity: The board features convenient connectors for easy integration with external control circuits and power supplies. This simplifies the process of setting up and testing various configurations.

Applications

The EVALED7707 is ideal for a wide range of applications that require high-efficiency LED driving, such as:

  • LCD TV backlighting
  • Monitor backlighting
  • General-purpose LED lighting
  • Architectural lighting
  • Signage and display backlighting

With its robust feature set and ease of use, the STMicroelectronics EVALED7707 evaluation board is an excellent tool for designers and engineers looking to develop innovative LED solutions with the LED7707 driver IC.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess