EN
  • EN
  • DE

STEVAL-LLL005V1

Part No STEVAL-LLL005V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Outputs and Type 16, Non-Isolated
Supplied Contents Board(s)
Utilized IC / Part STP16CPC26
Base Product Number STEVAL
Other Names 497-18098,-1138-STEVAL-LLL005V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283865-STEVAL-LLL005V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL005V1 CAD Model

Description

The STEVAL-LLL005V1 from STMicroelectronics is a sophisticated evaluation board designed for driving LED arrays with high precision and efficiency. This board is part of ST's evaluation platform, which showcases the capabilities of their LED array driver ICs in various lighting applications.

Key Features

  • Integrated Power Management: The board includes an efficient power management system that ensures optimal power delivery to the LEDs, maximizing their performance and lifespan.
  • Dimming Capabilities: With advanced dimming features, the STEVAL-LLL005V1 allows for smooth and flicker-free control over the brightness of the LED array, which is essential for creating the desired ambiance in lighting applications.
  • Thermal Protection: The evaluation board is equipped with thermal protection mechanisms to prevent overheating, ensuring the safety and reliability of the LED array under various operating conditions.
  • Flexible Configuration: Users can configure the board for different LED array setups, making it a versatile tool for testing and prototyping a wide range of lighting solutions.
  • Connectivity: The board can be connected to external control units, allowing for integration into larger systems and enabling remote control and monitoring of the LED array.

Applications

The STEVAL-LLL005V1 is ideal for a variety of applications where high-quality LED driving is required. It can be used in:

  • Architectural lighting
  • Street lighting
  • Commercial and retail lighting
  • Emergency lighting
  • General purpose LED lighting

Technical Specifications

The board supports a wide input voltage range and is designed to work with a variety of LED types and configurations. It is built to accommodate rapid prototyping and to facilitate the evaluation of the LED driver's performance in realistic operating conditions.

With its robust design and comprehensive feature set, the STEVAL-LLL005V1 evaluation board is an essential tool for engineers and designers looking to create innovative LED lighting solutions using STMicroelectronics' technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess