EN
  • EN
  • DE

STEVAL-ILL066V2

Part No STEVAL-ILL066V2
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 1A
Outputs and Type 1, Non-Isolated
Voltage - Output 200V
Features Dimmable
Voltage - Input 90 ~ 265 VAC
Supplied Contents Board(s)
Utilized IC / Part STLUX385A
Base Product Number STEVAL
Other Names 497-18048,-1138-STEVAL-ILL066V2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 1283860-STEVAL-ILL066V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL066V2 CAD Model

Description

STEVAL-ILL066V2 - LED Array Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL066V2 is a sophisticated evaluation board from STMicroelectronics designed specifically for driving LED arrays. This board is based on the advanced LED6001 chip, which is a monolithic, step-down, current-mode PWM driver with an integrated MOSFET, ideally suited for driving high-brightness LEDs.

With a wide input voltage range from 4.5V to 61V, the STEVAL-ILL066V2 is flexible enough to accommodate various power supplies, making it a versatile solution for a range of LED lighting applications. It is capable of delivering up to 3A of continuous current to the LED load, ensuring bright and consistent lighting performance.

The board comes with a number of features that make it highly adaptable and easy to use:

  • Adjustable Output Current: Users can set the LED current to the desired level, which allows for fine-tuning of the light intensity and ensures compatibility with different LED configurations.
  • Dimming Control: The STEVAL-ILL066V2 supports both analog and PWM dimming, providing users with precise control over the brightness of the LEDs.
  • Thermal Protection: The board is equipped with thermal shutdown protection, which helps to prevent overheating and extends the life of the LEDs.
  • Open LED Detection: The LED6001 driver includes an open LED detection feature, which alerts the user to any breaks in the LED array, ensuring safe and reliable operation.
  • Flexibility: The evaluation board can be used in a stand-alone mode or connected to a microcontroller for more advanced control and monitoring.

Designed for a wide array of lighting applications, the STEVAL-ILL066V2 is ideal for architectural lighting, signage, street lighting, and emergency lighting, among others. Its robust design and comprehensive feature set make it an excellent choice for developers and engineers looking to prototype or test LED lighting solutions.

STMicroelectronics provides comprehensive technical documentation for the STEVAL-ILL066V2, including datasheets, application notes, and design guides to assist users in quickly integrating the board into their projects.

You May Also Be Interested in

Texas Instruments
EVAL MODULE TPS92315 / TPS92315 Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LM3463 / LM3463 6, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
EVAL BOARD MR16 10W ILD4001 / ILD4001 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess