EN
  • EN
  • DE

EVAL6474PD

Part No EVAL6474PD
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR L6474 / L6474 Motion Motor Control Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6474
Primary Attributes Dual Full-Bridge (H-Bridge) Driver
Secondary Attributes Over Current and Temperature Protection
Supplied Contents Board(s)
Win Source Part Number 778176-EVAL6474PD
Popularity Medium
Supply and Demand Status Balance
Family Name EVAL6474PD
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EVAL6474PD CAD Model

Description

EVAL6474PD - STMicroelectronics' Motor Driver Evaluation Board

The EVAL6474PD from STMicroelectronics is a high-performance evaluation board designed for those looking to explore the capabilities of the L6474 motor driver integrated circuit (IC). This evaluation platform is an excellent tool for engineers, hobbyists, and educators to test and validate the performance of the L6474 IC in driving bipolar stepper motors.

At the heart of the EVAL6474PD is the L6474 chip, a fully-integrated stepper motor driver that boasts a dual full-bridge configuration capable of delivering up to 3 A of current. The board is engineered to operate at a voltage range from 8 V to 45 V, making it versatile for a wide range of stepper motor applications.

The EVAL6474PD is equipped with numerous features that facilitate easy and efficient motor control. It includes a built-in microstepping indexer, which allows for precise motor positioning and smooth motion profiles. The board also supports various stepping modes, including full-step, half-step, quarter-step, and 1/16 microstepping, providing users with flexibility in controlling the motor resolution and speed.

For ease of use, the EVAL6474PD comes with an intuitive user interface that includes LED indicators for power and error status. It also has jumpers and potentiometers that allow users to quickly set up and adjust motor parameters such as current limiting and decay modes. The board's robust design includes overcurrent, overtemperature, and under-voltage lockout protection features, ensuring safe operation under a variety of conditions.

Connectivity is a breeze with the EVAL6474PD, as it offers both a standard SPI interface for digital control and a parallel interface for direct input commands. This flexibility makes it suitable for integration with a variety of microcontroller platforms, including Arduino and STM32-based systems.

The EVAL6474PD is not just a tool for driving motors; it is also a platform for learning and experimentation. It comes with comprehensive documentation, including datasheets, application notes, and software libraries, which help users quickly get up to speed with the board's features and capabilities.

Whether you're developing a new stepper motor application, creating a prototype, or simply exploring the world of motor control, the EVAL6474PD from STMicroelectronics provides a reliable and user-friendly solution to drive your projects forward.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess