The Intel SL6VR is a Pentium III processor designed for desktop computers. It's part of the Intel Pentium III family, which was prominent in the late 1990s and early 2000s.
Applications
- Desktop computers
- Workstations
- Servers
Features
- Katmai Core: Features the original Pentium III architecture.
- 100 MHz Front-Side Bus (FSB): The FSB is the communication pathway between the processor and the chipset.
- Slot 1 Interface: Designed for Slot 1 motherboards.
- 512 KB L2 Cache: Integrated L2 cache for faster data access.
- MMX Technology: Supports multimedia extensions for improved audio and video processing.
Benefits
- Improved Performance: Offers enhanced performance compared to previous Pentium II processors.
- Multimedia Support: MMX Technology improves multimedia processing capabilities.
- Compatibility: Designed for Slot 1 platforms.
Additional Details
The SL6VR specifications, such as clock speed and core voltage, vary depending on the specific model. Refer to Intel documentation for detailed specifications. This processor generation was manufactured using specific process technology to improve performance and efficiency.