EN
  • EN
  • DE

EV-VND5T100AJ

Part No EV-VND5T100AJ
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VND5T100AJ / VND5T100AJ Power Switch Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VND5T100AJ
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Win Source Part Number 772349-EV-VND5T100AJ
Popularity Medium
Supply and Demand Status Limited
Family Name EV-VND5T100AJ
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EV-VND5T100AJ CAD Model

Description

EV-VND5T100AJ Evaluation Board from STMicroelectronics

The EV-VND5T100AJ from STMicroelectronics is a state-of-the-art evaluation board designed for the VND5T100AJ, a high-performance automotive-grade double channel high-side driver integrated into the VIPower M0-7 technology. This evaluation board is specifically tailored for those who are developing applications that require driving resistive, inductive, or capacitive loads with one side connected to ground.

Featuring robust load dump protection and a wide operating voltage range, the EV-VND5T100AJ is ideal for a variety of automotive applications. Its built-in thermal shutdown and overcurrent protection ensure safe operation under a wide range of conditions, making it a reliable choice for developers.

Key Features of the EV-VND5T100AJ:

  • Integrated VIPower Technology: The board utilizes ST's VIPower M0-7 technology to provide efficient power management and drive capabilities.
  • Load Dump Protection: The device is designed to withstand harsh automotive voltage transients, ensuring reliability in the demanding automotive environment.
  • Diagnostic Functions: Includes diagnostic features for feedback on various parameters such as load status, open-load detection, and thermal shutdown.
  • Flexibility: Capable of driving a wide range of loads, from simple lights to complex actuators, providing versatility in application design.
  • Thermal Management: The evaluation board is designed with thermal shutdown protection to prevent overheating and damage to the device and the load.
  • Easy-to-Use Interface: Provides convenient access to the driver's input and diagnostic pins, simplifying the process of setting up and monitoring the device.

The EV-VND5T100AJ evaluation board is an indispensable tool for engineers and designers looking to test the performance of the VND5T100AJ high-side driver in a controlled and easy-to-use environment. With its robust design and comprehensive feature set, this board is well-suited for developing automotive applications that require high reliability and performance.

Whether you are working on automotive lighting, smart junction boxes, or other power management solutions, the EV-VND5T100AJ evaluation board provides a solid foundation for your development work, helping to accelerate the design process and ensure a successful outcome.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5754 $64.7262
7+ $17.7029 $123.9203
11+ $17.1498 $188.6478
14+ $16.5966 $232.3524
18+ $16.0433 $288.7794
25+ $14.3837 $359.5925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess