EN
  • EN
  • DE

EV-VN5E050J

Part No EV-VN5E050J
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR VN5E050J / VN5E050J Current Limit Switch Evaluation Board Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPower
Main Purpose Power Management, High Side Driver (Internal FET)
Utilized IC / Part VN5E050J
Primary Attributes 1-Channel (Single)
Supplied Contents Board(s)
Win Source Part Number 799128-EV-VN5E050J
Popularity Medium
Supply and Demand Status Limited
Family Name VN5E050J
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian EV-VN5E050J CAD Model

Description

STMicroelectronics EV-VN5E050J Evaluation Board

The EV-VN5E050J from STMicroelectronics is a high-performance evaluation board designed for automotive and industrial applications. This board features the VN5E050J, a smart power solid-state relay integrated in an HSSOP24 package. It is specifically engineered to drive high-current loads with robustness and efficiency, making it an ideal solution for those seeking a reliable component for their power management systems.

At the heart of the EV-VN5E050J is the VN5E050J-E, an automotive-grade device that ensures compliance with stringent industry standards. The device is capable of driving a wide array of loads, including resistive, inductive, and capacitive loads, with an impressive current handling capability. The integrated double-channel high-side driver allows for direct driving of the load through a simple logic command, thereby simplifying the design and reducing external component requirements.

The evaluation board comes with several key features that make it a versatile tool for developers and engineers. It includes over-current and over-temperature protection, ensuring long-term reliability and safety. Additionally, the board is equipped with a current sense output which allows for real-time monitoring of the load current, providing valuable feedback for system diagnostics and control.

With its user-friendly interface, the EV-VN5E050J evaluation board is designed for easy integration into existing systems. It offers a wide input voltage range, making it flexible for use in various automotive and industrial environments. The board also provides diagnostic functions, such as load current sensing, which can be critical for applications requiring high reliability and precision.

The EV-VN5E050J is not only a testament to STMicroelectronics' commitment to quality and performance but also to their dedication to providing tools that accelerate the development process. Whether it's for prototyping or for educational purposes, this evaluation board is an excellent choice for professionals looking to explore the capabilities of the VN5E050J smart power solid-state relay.

For developers seeking to create advanced power management solutions, the EV-VN5E050J evaluation board offers the perfect platform to test, evaluate, and demonstrate the high performance of the VN5E050J device in real-world conditions.

You May Also Be Interested in

Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1959 $60.5877
7+ $16.5710 $115.9970
11+ $16.0533 $176.5863
15+ $15.5354 $233.0310
20+ $15.0175 $300.3500
26+ $13.4640 $350.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess