Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Type Power Management
Function Battery Charger
Utilized IC / Part MAX77860
Supplied Contents Board(s), Cable(s)
Secondary Attributes Graphical User Interface
Base Product Number MAX77860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1075756-MAX77860EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX77860EVKIT# CAD Model

Description

The MAX77860EVKIT# is an evaluation kit designed for the MAX77860, a high-efficiency, high-performance, switch-mode buck charger from Maxim Integrated tailored for applications requiring a compact and reliable power solution. This evaluation kit provides a convenient platform for testing the capabilities of the MAX77860 buck charger in various configurations and applications.

Key Features

  • Integrated switch-mode buck charger for efficient power conversion
  • Supports a wide input voltage range from 3.5V to 23V
  • Programmable fast-charge current up to 3A for quick battery charging
  • USB On-The-Go (OTG) with adjustable output from 4.5V to 5.5V
  • Smart Power Selectorâ„¢ for seamless transition between input power sources
  • JEITA-compliant temperature-based charge profile for battery protection
  • I<sup>2C interface for programming and status reporting

Applications

The MAX77860 is suitable for a wide range of applications, including but not limited to portable devices, wearable technology, medical devices, and any other system that requires efficient charging and power management. Its compact design and advanced features make it an ideal choice for space-constrained applications.

What's Included in the Kit?

The evaluation kit includes the MAX77860 evaluation board, a USB cable, and necessary documentation to get started. The evaluation board comes pre-assembled with the MAX77860 IC and is equipped with test points and jumpers for easy measurement and configuration.

Getting Started with the MAX77860EVKIT#

To begin using the evaluation kit, users need to connect the board to a power source and a battery. The kit's user-friendly design allows for quick setup and immediate testing. Detailed instructions and support documentation are provided to ensure a smooth evaluation process.

Whether you are an engineer validating the performance of the MAX77860 buck charger or a hobbyist exploring power management solutions, the MAX77860EVKIT# from Maxim Integrated offers a versatile and practical evaluation experience.

For more information and technical support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VND5E050K / VND5E050K Current Limit Switch Evaluation Board Automotive
Lowest to $24.8854
ECAD model for EV-VND5E050K
Texas Instruments
EVAL MOD FOR UCC5638 MMODE SLS1 / Evaluation Module For UCC5638
Need more? Email Us
ECAD model for UCC5638EVM
Texas Instruments
EVAL MODULE FOR TLV320AIC3254-U / TLV320AIC3254 Audio CODEC Development Kit
Need more? Email Us
ECAD model for TLV320AIC3254EVM-U
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
ECAD model for DM160219
STMicroelectronics
EVAL BOARD VN7050AS / VN7050AS Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7050AS
Texas Instruments
EVAL MODULE FOR UCC28061 / UCC28061 Power Factor Correction 390VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC28061EVM
Texas Instruments
EVAL MODULE FOR TPS2051B
Need more? Email Us
ECAD model for TPS2051BEVM
Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Microchip Technology
BOARD DEMO FOR U4089B
Need more? Email Us
ECAD model for DEMOBOARD-U4089B

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention