EN
  • EN
  • DE

ESDAVLC6-1BV2

Part No ESDAVLC6-1BV2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 18VC FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 2.5A (8/20μs)
Power Dissipation - Pd 45W
Applications General Purpose
Capacitance @ Frequency 7.5pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-SMD
Win Source Part Number 1037152-ESDAVLC6-1BV2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAVLC6-1BV2 CAD Model

Description

ESDAVLC6-1BV2 Transient Voltage Suppressor

The ESDAVLC6-1BV2 from STMicroelectronics is a cutting-edge transient voltage suppressor (TVS) designed to protect sensitive electronics from the damaging effects of electrostatic discharge (ESD). This device is a bidirectional single-line TVS diode, which offers supreme protection for high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The ESDAVLC6-1BV2 boasts an extremely low clamping voltage, ensuring that sensitive components are well-protected from the potentially destructive effects of voltage spikes.
  • High ESD Protection: It can withstand ESD discharges of up to 30 kV (air discharge) and 30 kV (contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for your electronic devices.
  • Low Leakage Current: With a very low leakage current, this TVS diode ensures minimal power loss, making it an energy-efficient choice for modern electronic applications.
  • Fast Response Time: The device responds in a matter of nanoseconds to overvoltage events, providing immediate protection against transient voltage spikes.
  • Small Package Size: The ESDAVLC6-1BV2 is available in a tiny SOD-882 package, allowing for space-saving PCB design and making it ideal for portable electronic devices.

Applications

The ESDAVLC6-1BV2 is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • Protection for HDMI, MIPI, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Set-top boxes, digital TVs, and other consumer electronics
  • Industrial applications with a need for robust ESD protection

Why Choose the ESDAVLC6-1BV2?

STMicroelectronics' ESDAVLC6-1BV2 is a top choice for engineers and designers who need a reliable, high-performance solution to guard against ESD and other transient voltages. Its combination of low clamping voltage, high ESD protection level, and ultra-compact design make it an excellent choice for protecting the latest high-speed data interfaces and sensitive electronic components.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
580+ $0.0998 $57.8840
1,415+ $0.0819 $115.8885
2,185+ $0.0794 $173.4890
3,010+ $0.0768 $231.1680
3,890+ $0.0743 $289.0270
5,210+ $0.0665 $346.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 580 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess