EN
  • EN
  • DE

ESDALC6V1-1BT2

Part No ESDALC6V1-1BT2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 1037137-ESDALC6V1-1BT2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDALC6V1-1BT2 CAD Model

Description

The ESDALC6V1-1BT2 is a state-of-the-art Transil™ diode designed by STMicroelectronics, specifically engineered to provide superior protection against Electrostatic Discharge (ESD) for sensitive electronic components. This robust device is a must-have for any application where electronic circuits are at risk of damage from ESD events, ensuring the longevity and reliability of your products.

Key Features

  • ESD Protection: It offers an excellent clamping capability with a low clamping voltage, effectively safeguarding sensitive circuitry from ESD strikes as defined in IEC 61000-4-2.
  • High Integration: The single-line design makes it an ideal choice for protecting one data line or other I/O port with minimal board space requirements.
  • Low Leakage Current: The device maintains a low leakage current, thereby ensuring minimal impact on the normal operation of the protected circuit.
  • Fast Response Time: The ESDALC6V1-1BT2 reacts swiftly to transient events, offering immediate protection upon detection of an ESD strike.
  • Peak Pulse Power: With a peak pulse power of 200 W (8/20 µs), it can handle significant energy associated with transient events.

Applications

The versatility of the ESDALC6V1-1BT2 makes it suitable for a wide range of applications, including:

  • Protection of data lines on mobile phones, tablets, and other portable devices.
  • USB power and data line protection.
  • Protection for HDMI, Ethernet, and other high-speed data interfaces.
  • General ESD protection for integrated circuits and other sensitive electronics.

Package and Quality Assurance

The ESDALC6V1-1BT2 is packaged in a small SOD-523 package, which is suitable for high-density board layouts. STMicroelectronics ensures that each device meets rigorous quality standards, providing reliability and performance that engineers can trust for their critical applications.

By integrating the ESDALC6V1-1BT2 into your design, you can significantly enhance the ESD robustness of your electronic products, ensuring they withstand the rigors of everyday use and accidental static discharges. Protect your investments and maintain the integrity of your electronic systems with this exceptional ESD protection solution from STMicroelectronics.

You May Also Be Interested in

Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess