The MAX3244ECWI+ is a high-performance RS-232 transceiver from Maxim Integrated, designed to meet the needs of modern communication applications requiring low-voltage operation and high data rate transfer. This device is particularly well-suited for battery-powered applications, portable devices, and other systems where power efficiency is a critical concern.
Key Features
- Low-Voltage Operation: The MAX3244ECWI+ operates from a single +3.0V to +5.5V power supply, making it ideal for portable and battery-operated applications.
- High Data Rate: It supports data rates up to 1Mbps, enabling fast data communication for a variety of uses.
- Low Power Consumption: With its low-power shutdown mode, the device consumes only 1µA of supply current, which significantly extends battery life.
- Integrated Electrostatic Discharge (ESD) Protection: The transceiver includes ESD protection up to ±15kV, using the Human Body Model (HBM), which provides robustness against static electricity and enhances product reliability.
- Small Package Size: The MAX3244ECWI+ is available in a compact, 28-pin WSOIC package, saving valuable board space in space-constrained applications.
Applications
The MAX3244ECWI+ is versatile and can be used in a variety of applications, such as:
- Notebook, sub-notebook, and palmtop computers
- Battery-powered equipment
- Handheld equipment
- Peripherals
- Data cable applications
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
+3.0V to +5.5V
Data Rate
1Mbps
Supply Current (Typ)
300µA
ESD Protection
±15kV HBM
Operating Temperature Range
-40°C to +85°C
Package Type
28-pin WSOIC
For more detailed information, please refer to the MAX3244ECWI+ datasheet.