EN
  • EN
  • DE

74LV165N

Part No 74LV165N
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 198210-74LV165N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV165N CAD Model

Description

Product Overview: 74LV165N by NXP Semiconductors

The 74LV165N is a high-performance, low-voltage Si-gate CMOS device that is part of NXP Semiconductors' advanced logic family. This integrated circuit is designed to operate at a voltage range of 2.0 to 5.5 volts, making it ideal for use in a wide variety of digital applications, particularly where low power consumption and higher speed operation is required.

Key Features

  • 8-bit parallel-load shift register: The 74LV165N is capable of converting parallel input data to serial output data, which is essential for applications that require data conversion or require a reduction in the number of data lines.
  • Wide operating voltage range: With a voltage range of 2.0 to 5.5 volts, this device is versatile and can be used in systems that run on different power levels.
  • High-speed operation: The device is designed for high-speed operation, ensuring quick data processing and transfer which is crucial for time-sensitive applications.
  • Low power consumption: The low-voltage operation translates to reduced power consumption, which is beneficial for battery-operated devices and energy-saving applications.
  • Direct interface to TTL levels: Compatibility with TTL levels means that the 74LV165N can be easily integrated into existing systems without the need for additional interfacing components.

Applications

The versatility of the 74LV165N makes it suitable for a broad range of applications. It is particularly useful in:

  • Serial-to-parallel data conversion
  • Data acquisition systems
  • Instrumentation and control systems
  • Communication systems
  • Portable electronics

Product Specifications

The 74LV165N is offered in a 16-pin DIP (Dual In-line Package) making it easy to handle and integrate into various circuit boards. It features a shift/load input that allows parallel data to be loaded into the device, and a clock input that facilitates the serial output of this data. Additionally, the device includes an asynchronous master reset input that clears the internal registers.

With its robust design and compatibility with industry-standard logic levels, the 74LV165N from NXP Semiconductors is an excellent choice for designers looking to implement reliable and efficient data handling in their digital systems.

You May Also Be Interested in

Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4047
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess