EN
  • EN
  • DE

1.5KE220ARL

Part No 1.5KE220ARL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 188VWM 388VC DO201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 188V
Minimum Breakdown Voltage 209V
Max Clamping Voltage 388V
Peak Pulse Current(Ippm) 26A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Capacitance @ Frequency 625pF @ 1MHz
Mounting Through Hole
Case / Package DO-201
Win Source Part Number 1000492-1.5KE220ARL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5KE220ARL CAD Model

Description

The 1.5KE220ARL is a robust transient voltage suppression (TVS) diode from STMicroelectronics, designed to safeguard electronic circuits against voltage spikes and transient voltage events. This component is a part of the 1.5KE series, which is well-regarded for its reliability and performance in protecting sensitive electronics.

Key Features

  • Transient Protection: The diode offers a standoff voltage of 220V, making it suitable for a broad range of applications that require voltage regulation and transient protection.
  • High Surge Capability: With its ability to handle surges up to 1500W (10/1000μs), the 1.5KE220ARL can protect against significant voltage spikes and power surges, ensuring the longevity and stability of electronic components.
  • Unidirectional Protection: As a unidirectional TVS diode, it is specifically designed to provide protection in one direction, which is ideal for DC voltage applications.
  • Robust Construction: The device is encapsulated in a molded plastic case that provides excellent insulation and protection against mechanical damage and environmental factors.
  • Compliance: It meets the ISO 7637-2 pulse 5a and 5b standards and is compliant with various industry standards, including MIL-STD-19500, which underscores its reliability for military and aerospace applications.

Applications

The 1.5KE220ARL is versatile and can be used in a wide array of electronic circuits. Common applications include:

  • Industrial systems
  • Communication devices
  • Power supply units
  • Automotive electronics
  • Aerospace and military applications

Product Specifications

ParameterValue Standoff Voltage220V Peak Pulse Power Dissipation1500W Clamping Voltage (Max)356V Operating Temperature Range-55°C to +175°C Package / CaseDO-201 ComplianceISO 7637-2, MIL-STD-19500

Overall, the 1.5KE220ARL from STMicroelectronics is a top-tier choice for engineers and designers looking to enhance the durability and reliability of their electronic systems against voltage transients.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess