EN
  • EN
  • DE

ESDA6V1S3

Part No ESDA6V1S3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TRANSIL ARRAY FOR ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1172690-ESDA6V1S3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V1S3 CAD Model

Description

ESDA6V1S3 - Transil™ ESD Protection Device by STMicroelectronics

The ESDA6V1S3 is a state-of-the-art Transil™ diode designed by STMicroelectronics, specifically engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) strikes. This robust device is an essential component for modern electronics where ESD protection is crucial for maintaining the integrity and longevity of electronic circuits.

Key Features

  • High ESD Protection Level: The ESDA6V1S3 offers an exceptional ESD protection level, withstanding ESD strikes as defined by the IEC 61000-4-2 standard. It is capable of protecting against ESD surges up to 30 kV (air discharge) and 30 kV (contact discharge), making it an ideal choice for high-reliability applications.
  • Low Clamping Voltage: This device provides a low clamping voltage, which is critical for safeguarding sensitive components from the damaging effects of high-voltage transients. The low clamping voltage ensures that the electronics are shielded without compromising their performance.
  • Small Package Size: The ESDA6V1S3 comes in a tiny SOT-23-3L package, making it suitable for use in space-constrained applications. Its small footprint allows for easy integration into compact circuit designs without sacrificing protection capabilities.
  • Fast Response Time: With an extremely rapid response time to ESD events, this device quickly reacts to overvoltage conditions, providing immediate protection for the connected circuitry.
  • Low Leakage Current: The device features a very low leakage current, which ensures minimal power consumption when in standby mode, making it an energy-efficient choice for battery-powered devices.

Applications

  • Smartphones, tablets, and other portable devices
  • USB power supplies and peripherals
  • Microcontroller-based applications
  • High-speed data lines and HDMI, USB, and Ethernet interfaces
  • Consumer electronics and IoT devices

The ESDA6V1S3 by STMicroelectronics is a versatile and reliable solution for protecting a wide range of electronic devices from the detrimental effects of ESD. Its combination of high protection level, low clamping voltage, and compact size makes it an indispensable component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess