Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 18V
Max Clamping Voltage 34V
Peak Pulse Current(Ippm) 12A (8/20μs)
Power Dissipation - Pd 400W
Applications General Purpose
Capacitance @ Frequency 105pF @ 1MHz
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 066618-ESDA18-1K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA18-1K CAD Model

Description

STMicroelectronics ESDA18-1K – Transil ESD Protection Device

The ESDA18-1K from STMicroelectronics is a state-of-the-art Transil diode designed to protect sensitive electronic circuits from Electrostatic Discharge (ESD) strikes. This unidirectional single-line TVS (Transient Voltage Suppressor) diode is a must-have for any application where ESD protection is critical. Its compact SOD-881 package makes it ideal for space-constrained applications, while its robustness ensures reliable defense against ESD without compromising the integrity of the protected signal.

Key Features

  • Stand-off Voltage: The ESDA18-1K is designed to tolerate a maximum stand-off voltage of 18 V, providing a suitable margin for a wide range of applications.
  • ESD Protection: It offers excellent ESD protection exceeding the IEC 61000-4-2 level 4 standard, withstanding ESD discharges up to 30 kV (air discharge) and 30 kV (contact discharge).
  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that sensitive components are shielded from the transient overvoltages that can occur during an ESD event.
  • Low Leakage Current: It has an ultra-low leakage current, which is critical for maintaining the energy efficiency of the protected device.
  • Fast Response Time: With an exceptionally fast response time, the ESDA18-1K reacts almost instantaneously to transient voltage spikes, safeguarding the electronic components from damage.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the ESDA18-1K is a synonym for reliability and performance in ESD protection.

Applications

The ESDA18-1K is suitable for a wide array of applications where ESD sensitivity is a concern. Common use cases include:

  • Mobile Devices
  • Computers and Peripherals
  • Networking Equipment
  • Portable Electronics
  • Industrial Controls
  • Medical Equipment

In summary, the ESDA18-1K from STMicroelectronics is an essential component for designers looking to enhance the ESD immunity of their electronic systems. Its combination of a small form factor, high ESD protection level, and low parasitic effects makes it an excellent choice for safeguarding high-speed data lines and other sensitive circuits.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1470
ECAD model for SMDJ33CA/TR13
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ €0.3286 €46.0098
295+ €0.3078 €90.8145
460+ €0.2974 €136.8053
660+ €0.2766 €182.5608
855+ €0.2663 €227.6480
1,065+ €0.2558 €272.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 99,102 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention