Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.2V (Max)
Voltage - Breakdown (Min) 13.6V
Voltage - Clamping (Max) @ Ipp 22.7V
Current - Peak Pulse (10/1000µs) 57A (8/20µs)
Power - Peak Pulse 1200W (1.2kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 2-UDFN
Supplier Device Package 1610
Base Product Number ESDA15
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-16911-1,-497-16911-2,497-16911-1,497-16911-2,-497-16911-6,497-16911-6,497-ESDA15P60-1U1MCT,497-16911-6-ND,497-ESDA15P60-1U1MDKR,497-16911-2-ND,497-ESDA15P60-1U1MTR,497-16911-1-ND
Standard Package 8,000
Win Source Part Number 1334870-ESDA15P60-1U1M
Ultra Librarian 3D Model Ultra Librarian ESDA15P60-1U1M CAD Model

Description

STMicroelectronics ESDA15P60-1U1M ESD Protection Device

The ESDA15P60-1U1M from STMicroelectronics is a robust ESD protection device designed to safeguard high-speed interfaces from electrostatic discharge damages. This device is part of ST's Transil series, which is specifically engineered to provide a high level of protection for sensitive electronic components against transient voltage spikes.

Featuring a unidirectional configuration, the ESDA15P60-1U1M is capable of withstanding ESD surges in accordance with the IEC 61000-4-2 standard, ensuring reliability and stability in a variety of applications. With its low clamping voltage and low capacitance, it is particularly well-suited for protecting high-speed data lines, including USB 2.0, HDMI, and Ethernet interfaces, without compromising signal integrity.

The compact SOD-128 package of the ESDA15P60-1U1M makes it an excellent choice for space-constrained applications, while also providing a low line capacitance of just 1.5 pF, which is essential for maintaining the fidelity of high-speed signals. Additionally, the device features a large bandwidth, which is critical for compatibility with fast data rates.

Key Features:

  • Transient protection for data lines as per IEC 61000-4-2 (ESD) at ±15 kV (air and contact discharge)
  • Unidirectional clamping action
  • Low clamping voltage
  • Low line capacitance of 1.5 pF, ideal for high-speed data lines
  • Peak pulse power dissipation of 600 W (8/20 µs waveform)
  • Compact SOD-128 package for space-saving applications

The ESDA15P60-1U1M is an excellent choice for designers looking to enhance the durability and longevity of their electronic products. By integrating this device into their designs, they can confidently protect their products against the common yet potentially devastating effects of ESD, ensuring that their devices continue to operate reliably under various conditions. Whether used in consumer electronics, telecommunications, or computing devices, the ESDA15P60-1U1M stands as a testament to STMicroelectronics' commitment to providing high-quality protection solutions.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2998 $50.9660
410+ $0.2460 $100.8600
630+ $0.2383 $150.1290
870+ $0.2306 $200.6220
1,125+ $0.2229 $250.7625
1,505+ $0.1999 $300.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 570 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention