EN
  • EN
  • DE

ESDA14V2L

Part No ESDA14V2L
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode Diode Array Uni-Dir/Bi-Dir 12V 3-Pin SOT-23 T/R / TVS DIODE 12VWM SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 300W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 015702-ESDA14V2L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA14V2L
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA14V2L CAD Model

Description

STMicroelectronics ESDA14V2L: ESD Protection Device

The ESDA14V2L is a cutting-edge ESD protection device designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and reliable components. This device is specifically engineered to safeguard sensitive electronic circuits against electrostatic discharges (ESD), which can cause irreparable damage to electronic equipment.

The ESDA14V2L is part of ST's Transil™ series and provides bidirectional protection for two data lines, making it an excellent choice for applications where space is at a premium and high-level ESD protection is required. It is characterized by its low clamping voltage and low leakage current, which ensures minimal impact on the circuit's performance while offering robust protection against ESD events.

With its ultra-compact SOT-23-3L package, the ESDA14V2L is designed for easy integration into a wide range of electronic systems. It is particularly well-suited for protecting sensitive components in telecommunications equipment, computers, and other consumer electronics where the interface with external environments can expose them to ESD threats.

  • Peak Pulse Power: The ESDA14V2L can withstand ESD surges as per the IEC 61000-4-2 standard, providing a robust shield against common electrostatic threats.
  • Low Leakage Current: It features an exceptionally low leakage current, which helps to preserve battery life in portable devices and reduces power consumption in general.
  • High Reliability: Manufactured by STMicroelectronics, the ESDA14V2L benefits from the company's commitment to high-quality standards, ensuring reliable performance over the product's lifecycle.
  • Application Versatility: Thanks to its bidirectional protection capability and compact footprint, this device is adaptable to various applications across multiple industries.

In summary, the ESDA14V2L from STMicroelectronics is an indispensable component for modern electronic designs that require effective ESD protection without compromising on space or performance. Its ability to shield sensitive circuits from electrostatic damage while maintaining the integrity of the signal makes it a top choice for designers and engineers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,125+ $0.0445 $50.0625
2,740+ $0.0365 $100.0100
4,240+ $0.0354 $150.0960
5,850+ $0.0342 $200.0700
7,555+ $0.0331 $250.0705
10,105+ $0.0297 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 1125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess