EN
  • EN
  • DE

ESD6V1L

Part No ESD6V1L
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057919-ESD6V1L
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD6V1L CAD Model

Description

STMicroelectronics ESD6V1L Transient Voltage Suppressor

The ESD6V1L from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic components from electrostatic discharges (ESD) and other voltage-induced transient events. This robust device is a crucial component for ensuring the longevity and reliability of electronic systems, particularly in environments where ESD events are common.

With its ultra-compact SOT-23 package, the ESD6V1L is an ideal solution for space-constrained applications, offering high surge protection in a minimal footprint. This makes it suitable for a wide range of products, from portable devices to complex industrial equipment.

The ESD6V1L features a low clamping voltage, which is crucial for protecting modern, low-voltage electronics. It is capable of withstanding ESD strikes up to the IEC 61000-4-2 level 4 standard, absorbing and diverting transient voltages away from sensitive circuitry. This protection level ensures that devices remain safe even under severe ESD conditions, such as those encountered in manufacturing or during consumer use.

Moreover, the ESD6V1L is designed for bidirectional protection, which means it can suppress transients approaching from either direction on the protected line. This bidirectional feature simplifies circuit design and reduces component count, thereby saving space and cost.

Another advantage of the ESD6V1L is its low leakage current, which helps to preserve battery life in portable applications and reduces power consumption in general. This characteristic is particularly important for energy-sensitive designs, ensuring that the TVS does not significantly impact the overall power efficiency of the system it protects.

In summary, the ESD6V1L from STMicroelectronics is a versatile and efficient solution for transient voltage suppression. With its strong ESD protection, low clamping voltage, bidirectional functionality, and low leakage current, it is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

For more information about the ESD6V1L and other TVS devices, visit the STMicroelectronics website or contact their support team for detailed specifications and application guidance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2747
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
TDK Corporation
Lowest to $0.2420
Dell
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess