EN
  • EN
  • DE

ESD6V15W6

Part No ESD6V15W6
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057918-ESD6V15W6
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD6V15W6 CAD Model

Description

The ESD6V15W6 from STMicroelectronics is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of Electrostatic Discharge (ESD). This robust component is a crucial addition to any design where electronic devices are at risk of ESD events, which can occur during manufacturing, handling, or even during the device's normal operation.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for protecting sensitive electronics from the high-voltage spikes associated with ESD events.
  • High ESD Protection Level: It can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring a high level of protection for your devices.
  • Low Leakage Current: Designed with a low leakage current, the ESD6V15W6 minimizes power consumption when the device is in standby mode, making it an energy-efficient choice for portable applications.
  • Small Package Size: The component comes in a tiny SOT-323 package, which is ideal for space-constrained applications, allowing designers to maintain compact and efficient layouts on their PCBs.

Applications

The ESD6V15W6 is suitable for a broad range of applications, particularly those that involve high-speed data transfer and sensitive signal lines. Some of the typical applications include:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna protection
  • Smartphone and tablet I/O ports
  • Portable electronic devices

Conclusion

With its combination of high ESD protection, low clamping voltage, and small form factor, the ESD6V15W6 from STMicroelectronics is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Whether it's for personal electronics, communication devices, or industrial applications, this ESD protection diode provides the safeguard necessary to ensure the longevity and stable operation of sensitive components.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess