EN
  • EN
  • DE

ESD051-1BF4

Part No ESD051-1BF4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 11VC ST0201 / 11V (Typ) Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount ST0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series ESD
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 11V (Typ)
Current - Peak Pulse (10/1000µs) 10A (8/20µs)
Power - Peak Pulse 110W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 45pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package ST0201
Base Product Number ESD051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362437-ESD051-1BF4
Ultra Librarian 3D Model Ultra Librarian ESD051-1BF4 CAD Model

Description

The ESD051-1BF4 is a cutting-edge electronic component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically designed to provide robust Electrostatic Discharge (ESD) protection for high-speed data lines and is an essential component for safeguarding sensitive electronic equipment.

Key Features

  • High ESD Protection: The ESD051-1BF4 offers excellent protection against electrostatic discharges, ensuring the safety and longevity of electronic devices. It can withstand ESD strikes up to the IEC 61000-4-2 level 4 standard.
  • Low Capacitance: With a low line capacitance, this component is ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: Designed to protect one data or power line, the ESD051-1BF4 provides targeted protection where it's most needed.
  • Small Package Size: The small SOD882 package makes it suitable for use in space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The ESD051-1BF4 is versatile and can be used in a variety of applications where ESD protection is critical. It is particularly well-suited for:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Thunderbolt interfaces
  • Antenna connections
  • Smartphone and tablet I/O ports

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the ESD051-1BF4 is no exception. Each component is rigorously tested to meet the highest industry standards, ensuring that it performs reliably under various conditions and throughout its intended lifespan.

Environmental Compliance

The ESD051-1BF4 is compliant with RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental responsibility. This compliance ensures that the component is free from hazardous substances and is safe for use in electronic products worldwide.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess