EN
  • EN
  • DE

SMCJ18CA-TR

Part No SMCJ18CA-TR
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18VWM 39.3VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 18V
Minimum Breakdown Voltage 20V
Max Clamping Voltage 39.3V
Peak Pulse Current(Ippm) 254A (8/20μs)
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1098009-SMCJ18CA-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMCJ18CA-TR CAD Model

Description

The SMCJ18CA-TR is a robust transient voltage suppression (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of electronic systems. The SMCJ18CA-TR is a preferred choice for designers looking to safeguard their circuits against transient overvoltage events.

Key Features

  • Stand-off Voltage: The SMCJ18CA-TR has a stand-off voltage of 18V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 1500 Watts (10/1000μs), providing a robust shield against high energy transients.
  • Bidirectional Protection: As a bidirectional TVS, the SMCJ18CA-TR can protect circuits from overvoltage events in both polarities, simplifying circuit design and reducing component count.
  • Low Clamping Voltage: The device features a low clamping voltage, ensuring that the protected components are exposed to minimal stress during transient conditions.
  • ISO 9001 and ISO 14001 Certified: Manufactured in certified facilities, the SMCJ18CA-TR meets high-quality and environmental management standards, ensuring reliability and eco-friendly production.

Applications

The SMCJ18CA-TR is ideal for a variety of applications where voltage protection is critical. These include:

  • Industrial systems
  • Communication systems
  • Consumer electronics
  • Power supply units
  • Automotive electronics

Package and Compliance

The SMCJ18CA-TR comes in a DO-214AB (SMC) package, known for its compact footprint and robustness, suitable for high-density circuit boards. It is compliant with RoHS and REACH regulations, ensuring that it meets current environmental standards for electronic components.

Conclusion

Overall, the SMCJ18CA-TR from STMicroelectronics is a high-performance solution for protecting electronic devices from voltage transients. Its combination of power, precision, and protection makes it an essential component for any circuit design where reliability is paramount. With the backing of STMicroelectronics' reputation for quality, the SMCJ18CA-TR is a trustworthy addition to any electronic protection strategy.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5071 $52.7485
85+ $1.2366 $105.1110
130+ $1.1980 $155.7400
175+ $1.1593 $202.8775
225+ $1.1207 $252.1575
300+ $1.0047 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,211 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess