EN
  • EN
  • DE

EMIF09-SD01F3

Part No EMIF09-SD01F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 9
Resistance - Channel (Ohms) 40
Values R = 40 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications General Purpose
Mounting SMD (SMT)
Dimension 0.076" L x 0.076" W (1.92mm x 1.92mm)
Height 0.026" (0.65mm)
Win Source Part Number 081008-EMIF09-SD01F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF09-SD01F3 CAD Model

Description

EMIF09-SD01F3 EMI Filter and Line Termination for SD Card Interfaces

The EMIF09-SD01F3 is a highly integrated solution designed by STMicroelectronics, tailored specifically for the suppression of electromagnetic interference (EMI) and for providing line termination for Secure Digital (SD) card interfaces. This product ensures that electronic devices maintain signal integrity and comply with industry standards for EMI, making it an essential component for manufacturers looking to enhance their portable electronic devices such as digital cameras, smartphones, and tablets.

Key Features

  • High Integration: The EMIF09-SD01F3 integrates 9 line filters including ESD protection, thus simplifying PCB layout and reducing the need for additional components.
  • ESD Protection: It offers high-level Electrostatic Discharge (ESD) protection for sensitive circuitry, compliant with IEC 61000-4-2, ensuring device safety against external ESD events.
  • Low Pass Filter: The built-in low-pass filter provides excellent noise suppression capabilities, improving signal quality and reducing the risk of data corruption.
  • Space Saving: Its small package size (TSSOP-20) is ideal for space-constrained applications, allowing designers to conserve space on the PCB without compromising performance.
  • Optimized for SD Interface: The EMIF09-SD01F3 is specifically designed to match the impedance of SD card interfaces, providing optimized line termination and enhancing signal integrity.
  • Low Capacitance: The device features low line capacitance, which minimizes signal attenuation and allows for high-speed data transmission required by modern SD card applications.

Applications

The EMIF09-SD01F3 is suitable for a variety of applications where SD card interfaces are used and where EMI filtering and ESD protection are critical. This includes consumer electronics, mobile communication devices, computing devices, and digital multimedia devices. Its robust protection features and compact design make it an ideal choice for designers aiming to improve the performance and reliability of their products.

Overall, the EMIF09-SD01F3 from STMicroelectronics represents a comprehensive solution for EMI filtering and ESD protection, designed to meet the stringent requirements of today's high-speed digital interfaces. Its combination of protection, integration, and space-saving features make it a valuable asset for any application involving SD card communication.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4075 $59.0875
350+ $0.3344 $117.0400
535+ $0.3240 $173.3400
740+ $0.3135 $231.9900
955+ $0.3031 $289.4605
1,280+ $0.2717 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess