EN
  • EN
  • DE

EMIF09-BC03/L

Part No EMIF09-BC03/L
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258866-EMIF09-BC03/L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF09-BC03/L CAD Model

Description

The EMIF09-BC03/L is a highly integrated device designed by STMicroelectronics to provide an effective solution for Electromagnetic Interference (EMI) filtering and line termination for a wide range of electronic applications. This compact component is particularly suited for high-speed data lines where signal integrity and noise suppression are critical for system performance.

Key Features

  • Integrated Solution: Combines EMI filtering and line termination functionalities to reduce component count and save board space.
  • High-Speed Data Line Compatibility: Optimized for applications such as USB 2.0, IEEE 1394, and LVDS, ensuring minimal signal distortion and impedance matching.
  • Low Capacitance: Designed with a low input and output capacitance to maintain signal integrity for high-speed data transmission.
  • Bidirectional Filtering: Provides effective noise suppression for both incoming and outgoing signals, enhancing overall system reliability.
  • ESD Protection: Offers a high level of protection against electrostatic discharges, safeguarding sensitive components from damage.

Applications

The EMIF09-BC03/L is ideal for use in a variety of electronic devices that require clean data transmission and robust EMI filtering. Applications include:

  • Mobile phones and smartphones
  • Personal digital assistants (PDAs)
  • Notebook and desktop computers
  • Portable multimedia devices
  • Set-top boxes and digital TVs

Technical Specifications

The EMIF09-BC03/L is characterized by its excellent electrical properties, which include:

  • Cutoff frequency: Specifically designed for high-speed interfaces
  • Low leakage current: Ensures minimal power consumption
  • Operating temperature range: Suitable for a wide range of environmental conditions
  • Package: Available in a compact package, ideal for space-constrained applications

With its comprehensive feature set, the EMIF09-BC03/L from STMicroelectronics represents a robust and efficient solution for designers looking to enhance the EMI performance of their high-speed data line applications while also achieving a more streamlined and cost-effective design.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess