EN
  • EN
  • DE

EMIF082005QCF

Part No EMIF082005QCF
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057213-EMIF082005QCF
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMIF082005QCF CAD Model

Description

EMIF082005QCF - EMI Filter and Signal Conditioning Component

The EMIF082005QCF, manufactured by STMicroelectronics, is a cutting-edge solution designed to provide exceptional EMI filtering and signal conditioning for a wide range of electronic applications. This component is specifically engineered to suppress electromagnetic interference, which helps in enhancing the performance and reliability of electronic circuits.

The EMIF082005QCF integrates multiple filtering functions into a single compact package, making it an ideal choice for space-constrained applications. This product is characterized by its low-pass filter topology, which effectively attenuates unwanted high-frequency noise while allowing the desired signals to pass through with minimal distortion.

Key features of the EMIF082005QCF include:

  • High EMI Filtering Efficiency: Designed to provide optimal suppression of electromagnetic interference across a broad frequency range.
  • Low Insertion Loss: Ensures that the signal integrity is maintained with minimal attenuation of the useful signal.
  • Integrated ESD Protection: Offers built-in electrostatic discharge protection to safeguard sensitive circuit components from electrical overstress.
  • Compact Footprint: The small form factor of the package allows for efficient use of PCB space, making it suitable for portable and miniaturized electronic devices.
  • RoHS Compliant: Manufactured with environmentally friendly materials, meeting RoHS directives for hazardous substance restrictions.

Applications for the EMIF082005QCF are diverse and include mobile phones, personal digital assistants (PDAs), notebook computers, and other portable electronic devices where maintaining signal integrity in the presence of EMI is crucial. Its robust design also makes it a reliable choice for industrial and automotive electronics where harsh conditions may be encountered.

STMicroelectronics' commitment to quality ensures that the EMIF082005QCF meets the highest industry standards for performance and durability. By incorporating this component into your design, you can expect a significant enhancement in the overall electromagnetic compatibility of your electronic systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0159
Sagami
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TDK Corporation
Lowest to $0.0836

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess