EN
  • EN
  • DE

EMIF06-MSD03F3

Part No EMIF06-MSD03F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/7.5PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 550MHz (Cutoff)
Resistance - Channel (Ohms) 40
Values R = 40Ohms, C = 7.5pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 16-WFBGA, FCBGA
Size / Dimension 0.061" L x 0.061" W (1.54mm x 1.54mm)
Height 0.026" (0.65mm)
Base Product Number EMIF06
Standard Package 5,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 589258-EMIF06-MSD03F3
Ultra Librarian 3D Model Ultra Librarian EMIF06-MSD03F3 CAD Model

Description

The EMIF06-MSD03F3 is a highly integrated solution designed by STMicroelectronics to provide superior ElectroMagnetic Interference (EMI) filtering and ElectroStatic Discharge (ESD) protection. This compact component is specifically tailored for the protection of high-speed interfaces, such as USB 2.0, HDMI, and LVDS lines, making it an ideal choice for a wide range of consumer electronics, including smartphones, tablets, laptops, and digital cameras.

Key Features

  • EMI Filtering: The EMIF06-MSD03F3 includes integrated pi-filters that provide excellent attenuation of unwanted EMI noise, ensuring signal integrity for high-speed data lines.
  • ESD Protection: It offers robust ESD protection conforming to IEC 61000-4-2 level 4, safeguarding sensitive components against electrostatic discharges up to 15kV (air discharge) and 8kV (contact discharge).
  • High-Speed Data Line Compatibility: Designed to support high-speed data protocols, maintaining signal fidelity without compromising data rates.
  • Low Capacitance: The device features very low line capacitance, which minimizes signal attenuation and is critical for maintaining the integrity of high-speed signals.
  • Compact Footprint: With its small form factor, the EMIF06-MSD03F3 saves valuable board space, making it suitable for space-constrained applications.

Applications

The versatility of the EMIF06-MSD03F3 allows it to be used in a multitude of applications where EMI filtering and ESD protection are paramount. Its performance and small size make it particularly beneficial in:

  • Portable electronic devices
  • Communication systems
  • Computing platforms
  • Video and audio interfaces
  • USB and HDMI ports

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the EMIF06-MSD03F3 is no exception. Manufactured with precision and subjected to rigorous testing, this component ensures consistent performance and durability across various environmental conditions.

Integrating the EMIF06-MSD03F3 into your design will not only enhance the protection of your electronic systems but also contribute to an overall improvement in the user experience by maintaining the integrity and reliability of high-speed data transfers.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4412 $59.5620
320+ $0.3621 $115.8720
495+ $0.3508 $173.6460
685+ $0.3395 $232.5575
880+ $0.3282 $288.8160
1,180+ $0.2942 $347.1560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess