EN
  • EN
  • DE

EMIF07-LCD02F3

Part No EMIF07-LCD02F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 70 OHM/30PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 7
Resistance - Channel (Ohms) 70
Values R = 70 Ohms, C = 30pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.076" L x 0.061" W (1.94mm x 1.54mm)
Height 0.026" (0.65mm)
Win Source Part Number 1036339-EMIF07-LCD02F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF07-LCD02F3 CAD Model

Description

EMIF07-LCD02F3 EMI Filter and Line Termination for LCD Displays

The EMIF07-LCD02F3 is a cutting-edge solution designed by STMicroelectronics to address electromagnetic interference (EMI) and signal integrity challenges in LCD display interfaces. This highly integrated device is specifically tailored to enhance the performance and reliability of LCD panels used in a wide range of electronic products, from mobile phones to portable devices.

Constructed with STMicroelectronics' advanced IPAD™ (Integrated Passive and Active Devices) technology, the EMIF07-LCD02F3 combines EMI filtering and line termination functions in a single, compact package. This integration results in significant space savings on the PCB, making it an ideal choice for space-constrained applications.

Key Features

  • High EMI filtering capability: The device offers excellent EMI suppression characteristics, ensuring that LCD displays operate with minimal noise interference, thus providing clearer and more stable images.
  • Integrated line termination: The EMIF07-LCD02F3 comes with built-in line termination resistors, which are essential for maintaining signal integrity, especially in high-speed data lines common in modern LCD interfaces.
  • Low clamping voltage: It features a low clamping voltage to protect sensitive LCD circuitry from electrostatic discharges and other transient voltage spikes.
  • Compact form factor: The device is housed in a small package, enabling designers to save valuable board space and reduce overall design footprint.
  • Lead-free and RoHS compliant: Aligning with environmental standards, the EMIF07-LCD02F3 is manufactured without lead and adheres to the Restriction of Hazardous Substances (RoHS) directive.

Applications

The EMIF07-LCD02F3 is versatile and can be implemented in a variety of applications where LCD display quality and integrity are of utmost importance. Common applications include:

  • Mobile and smartphones
  • Portable media players
  • Digital cameras
  • Handheld gaming devices
  • Notebook and tablet computers

With its robust EMI filtering and signal conditioning capabilities, the EMIF07-LCD02F3 from STMicroelectronics represents a reliable and efficient solution for maintaining the integrity and quality of LCD display signals in a multitude of electronic devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4006 $58.0870
355+ $0.3287 $116.6885
545+ $0.3185 $173.5825
750+ $0.3082 $231.1500
970+ $0.2979 $288.9630
1,300+ $0.2670 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess