EN
  • EN
  • DE

EMIF03-SIM05F3

Part No EMIF03-SIM05F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Features RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 12pF 9-UFBGA, WLCSP
Manufacturer STMicroelectronics
Series EMIF
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Family Name EMIF03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number -497-13475-6, EMIF03SIM05F3, 497-13475-6, 497-13475-2, -497-13475-1, -497-13475-2, 497-13475-1
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918056-EMIF03-SIM05F3
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM05F3 CAD Model

Description

EMIF03-SIM05F3: EMI Filter and Line Termination for SIM Card Interfaces

The EMIF03-SIM05F3 is a highly integrated solution designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and line termination specifically for Subscriber Identity Module (SIM) card interfaces. This compact device is engineered to ensure signal integrity, enhance system reliability, and prolong the lifespan of SIM card readers in mobile and communication devices.

Key Features

  • Integrated EMI Filtering: The device includes EMI filtering functionality to suppress unwanted noise and interference in the frequency range relevant to SIM card operation, thus ensuring clear communication between the SIM card and the host device.
  • Line Termination: It provides the necessary line termination for the SIM card interface, which is crucial for maintaining signal quality and preventing reflection issues.
  • Low Pass Filter: A built-in low pass filter with a cutoff frequency optimized for SIM card applications ensures that high-frequency noise is attenuated while allowing the necessary data signals to pass through.
  • ESD Protection: The EMIF03-SIM05F3 incorporates protection against Electrostatic Discharge (ESD), safeguarding the SIM card interface from sudden voltage spikes that could otherwise cause damage.
  • Compact Package: Designed in a compact flip-chip package, the device saves valuable board space and is suitable for use in space-constrained applications.

Applications

The EMIF03-SIM05F3 is ideal for use in a variety of applications that require reliable SIM card communication. These include:

  • Mobile phones and smartphones
  • Tablets and portable devices
  • Wireless communication modules
  • Point-of-sale terminals
  • GPS devices

Conclusion

STMicroelectronics' EMIF03-SIM05F3 is a testament to the company's commitment to providing advanced circuit protection and signal integrity solutions. Its integration of EMI filtering, line termination, and ESD protection into a single device makes it an excellent choice for designers looking to enhance the performance and durability of SIM card interfaces in their products.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3018 $58.8510
470+ $0.2476 $116.3720
725+ $0.2399 $173.9275
1,000+ $0.2322 $232.2000
1,290+ $0.2245 $289.6050
1,725+ $0.2012 $347.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess