EN
  • EN
  • DE

EMIF03-SIM04F3

Part No EMIF03-SIM04F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 10pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.061" L x 0.045" W (1.54mm x 1.14mm)
Height 0.026" (0.65mm)
Win Source Part Number 1036338-EMIF03-SIM04F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM04F3 CAD Model

Description

EMIF03-SIM04F3: EMI Filter and ESD Protection for SIM Card Interfaces

The EMIF03-SIM04F3 is a highly integrated solution designed by STMicroelectronics to address the need for electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection in electronic devices, specifically tailored for SIM card interfaces. This device is a perfect fit for mobile phones, smart devices, and other telecommunications equipment that require reliable protection and signal integrity for their SIM card interfaces.

Key Features

  • 3-Line EMI Filtering: The EMIF03-SIM04F3 incorporates three lines of high-quality EMI filtering to ensure that noise from external and internal sources does not affect the performance of the SIM card interface.
  • Integrated ESD Protection: With built-in ESD protection, the device safeguards the sensitive SIM card interface against electrostatic discharges that can occur during handling or from the external environment.
  • Low Pass Filter: The low pass filter design of the EMIF03-SIM04F3 ensures that signal integrity is maintained while unwanted high-frequency noise is effectively attenuated.
  • High Attenuation: The device provides high attenuation capabilities, particularly in the GSM and 3G bands, which are critical frequency ranges for mobile communication devices.
  • Low Clamping Voltage: The EMIF03-SIM04F3 offers a low clamping voltage, which is essential for protecting sensitive circuitry without compromising the performance of the SIM card interface.

Applications

  • Mobile and Smartphones
  • Tablets and Portable Devices
  • GPS Units
  • Telecommunication Systems

Benefits

The EMIF03-SIM04F3 is designed to provide a compact, reliable, and efficient solution for EMI filtering and ESD protection. Its small package size makes it suitable for space-constrained applications, while its high level of integration reduces component count and simplifies PCB layout. By incorporating the EMIF03-SIM04F3 into their designs, product developers can enhance the durability and reliability of their devices, ensuring that consumers enjoy a seamless and uninterrupted experience when using SIM card-based services.

Overall, the EMIF03-SIM04F3 from STMicroelectronics represents a robust and practical choice for designers looking to enhance the performance and protection of their SIM card interfaces in today's increasingly connected world.

You May Also Be Interested in

Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5460 $60.0600
260+ $0.4481 $116.5060
400+ $0.4340 $173.6000
550+ $0.4201 $231.0550
715+ $0.4060 $290.2900
955+ $0.3641 $347.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess