EN
  • EN
  • DE

EMIF02-USB01F2U

Part No EMIF02-USB01F2U
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258842-EMIF02-USB01F2U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-USB01F2U CAD Model

Description

EMIF02-USB01F2U: USB EMI Filtering and ESD Protection

The EMIF02-USB01F2U is a highly integrated solution designed by STMicroelectronics to provide Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection for USB interfaces. This compact and efficient device is particularly suitable for applications where USB connectivity is essential and where space on the printed circuit board (PCB) is at a premium.

Key Features

  • Integrated EMI Filtering: The EMIF02-USB01F2U includes integrated pi-filters (π-filters) that provide excellent EMI suppression for the data lines, ensuring a clean signal for reliable USB communication.
  • ESD Protection: With its built-in ESD protection, the device safeguards the USB lines against electrostatic discharges, which can occur during device connection and disconnection, improving the robustness and longevity of the end product.
  • High-Speed Data Integrity: Designed to support high-speed USB 2.0 data rates, the EMIF02-USB01F2U ensures that signal integrity is maintained even with the EMI filtering in place.
  • Low PCB Space Requirement: The compact footprint of the device allows for minimal space usage on the PCB, making it an ideal choice for space-constrained applications such as mobile phones, tablets, and other portable electronics.
  • Lead-Free Package: The device comes in a lead-free package, making it compliant with current environmental regulations that restrict the use of hazardous substances in electronic equipment.

Applications

The EMIF02-USB01F2U is versatile and can be used in a variety of applications that require USB interfaces, including:

  • Smartphones and tablets
  • Personal computers and laptops
  • Portable media players
  • Digital cameras
  • Printers and peripheral devices

With its combination of EMI filtering and ESD protection, the EMIF02-USB01F2U is a comprehensive solution for enhancing the performance and durability of USB ports. Its design is optimized for ease of integration into various electronic devices, making it a go-to choice for designers looking to improve the user experience by ensuring uninterrupted and safe operation of their USB-equipped products.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess