Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017365-EPM5192JC-2
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPM5192JC-2 CAD Model

Description

The EPM5192JC-2 is a MAX 5000 family Complex Programmable Logic Device (CPLD) manufactured by Intel (formerly Altera). It's designed to implement a wide range of logic functions, from simple glue logic to complex state machines. The "-2" likely indicates a speed grade.

Applications:

  • Address Decoders: Implements memory address decoding logic in embedded systems.
  • Peripheral Controllers: Controls various peripherals, such as LCD displays, keyboards, and sensors.
  • State Machines: Implements complex state machines for controlling sequential operations.
  • Glue Logic: Provides interface logic between different components in a system.
  • Data Encryption/Decryption: Implements simple encryption or decryption algorithms.

Features:

  • High Density: Offers a high density of logic gates for implementing complex functions.
  • Fast Propagation Delay: Provides fast propagation delays for high-speed operation.
  • In-System Programmability (ISP): Can be programmed in-system, allowing for easy design changes and updates.
  • Low Power Consumption: Operates at low power, making it suitable for portable applications.
  • Flexible I/O: Supports a wide range of I/O standards, allowing for easy interfacing with different devices.

Benefits:

  • Reduced System Cost: Integrates multiple logic functions into a single chip, reducing the need for discrete components.
  • Increased Design Flexibility: Allows for easy design changes and updates through in-system programmability.
  • Improved Performance: Provides fast propagation delays for high-speed operation.
  • Reduced Power Consumption: Operates at low power, extending battery life in portable applications.
  • Simplified Design Process: Eases the design process due to available development tools.

Additional Details:

The EPM5192JC-2 contains 192 macrocells and has a typical propagation delay of around 2 nanoseconds (based on similar devices in the MAX 5000 family). It's programmed using Altera's Quartus software. The device operates on a 5V power supply. The 'JC' in the part number likely refers to the package type, which is typically a J-leaded chip carrier (PLCC) package. This CPLD is non-volatile, meaning that it retains its programming even when power is removed.

You May Also Be Interested in

Altera
IC CPLD 32MC 4.5NS 44PLCC / CPLD MAX® 7000A Family 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for EPM7032AELC44-4
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LT100
Altera
IC CPLD 440MC 5.4NS 100FBGA / CPLD MAX® II Family 440 Macro Cells 201.1MHz 0.18um Technology 1.8V 100-Pin FBGA Tray
Lowest to $72.1805
ECAD model for EPM570GF100C5N
Lattice Semiconductor Corporation
IC CPLD 192MC 15NS 128QFP
Lowest to $560.5600
ECAD model for ISPLSI 1048E-70LQNI
Altera
IC CPLD 64MC 5NS 44TQFP / CPLD MAX® 7000S Family 1.25K Gates 64 Macro Cells 175.4MHz 5V 44-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM7064STC44-5N
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 247.5MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Lowest to $35.0358
ECAD model for EPM2210GF324C4N
Altera
IC CPLD 192MC 10NS 160QFP / CPLD MAX® 7000S Family 3.75K Gates 192 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7192SQC160-10F
Altera
IC CPLD 160MC 10NS 160QFP / CPLD MAX® 7000 Family 3.2K Gates 160 Macro Cells 100MHz 5V 160-Pin PQFP Tray
Need more? Email Us
ECAD model for EPM7160EQC160-10
Altera
IC CPLD 980MC 6.2NS 256FBGA / CPLD MAX® II Family 980 Macro Cells 304MHz 0.18um Technology 1.8V 256-Pin FBGA Tray
Lowest to $114.6948
ECAD model for EPM1270GF256C3N

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention