EN
  • EN
  • DE

EMIF02-SPK01F

Part No EMIF02-SPK01F
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/200PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 200pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.058" L x 0.042" W (1.47mm x 1.07mm)
Height 0.026" (0.65mm)
Win Source Part Number 080997-EMIF02-SPK01F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-SPK01F CAD Model

Description

EMIF02-SPK01F - EMI Filtering and Signal Conditioning

The EMIF02-SPK01F is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component, designed and manufactured by STMicroelectronics. This highly integrated solution is tailored specifically for speaker line protection in mobile phones and other portable audio devices, ensuring crisp and clear sound quality by mitigating the effects of electromagnetic disturbances.

Key Features

  • Integrated Solution: The EMIF02-SPK01F combines EMI filtering and ESD (ElectroStatic Discharge) protection in one compact package, simplifying design and reducing the need for multiple discrete components.
  • High ESD Protection: This device offers excellent ESD protection for sensitive circuits, withstanding ESD surges up to 15 kV, thereby safeguarding the audio output against transient voltage spikes.
  • Low Line Resistance: With a low line resistance of just 0.9 ohms, the EMIF02-SPK01F ensures minimal signal attenuation, preserving audio signal integrity and quality.
  • High-Efficiency Filtering: The embedded pi-filter architecture provides superior high-frequency noise suppression, enhancing the user experience by reducing audio interference.

Applications

The EMIF02-SPK01F is ideally suited for a wide range of applications where audio performance and EMI protection are paramount. These include:

  • Mobile phones
  • Portable media players
  • Tablets
  • Notebooks and laptops
  • Other portable audio devices

Technical Specifications

With its Flip-Chip package design, the EMIF02-SPK01F is not only robust but also space-efficient, making it a perfect fit for the compact electronics found in today's portable devices. The product operates over a wide temperature range, ensuring reliability under various environmental conditions.

Conclusion

STMicroelectronics' EMIF02-SPK01F is a highly integrated, efficient, and reliable solution for EMI filtering and signal conditioning. Its robust ESD protection and low line resistance make it an indispensable component for maintaining audio quality in an increasingly noisy electromagnetic world. Whether you're designing a smartphone or any portable audio device, the EMIF02-SPK01F stands out as a top choice for ensuring user satisfaction with crystal-clear audio.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3943 $61.9715
12+ $10.1698 $122.0376
18+ $9.8522 $177.3396
25+ $9.5345 $238.3625
32+ $9.2157 $294.9024
42+ $8.2629 $347.0418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess