EN
  • EN
  • DE

EMIF02-02OABRY

Part No EMIF02-02OABRY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description FILTER 2LINE 6QFN  /  LC (Pi) EMI Filter 3rd Order Low Pass 2 Channel 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
ESD Protection Yes
Temperature Range - Operating -40°C ~ 125°C
Applications Automotive
Mounting SMD (SMT)
Package / Case 6-VDFN
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.035" (0.90mm)
Base Product Number EMIF02
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-16863-6,EMIF02-02OABRY-ND,497-16863-1,497-16863-2
Standard Package 3,000
Win Source Part Number 977446-EMIF02-02OABRY
Ultra Librarian 3D Model Ultra Librarian EMIF02-02OABRY CAD Model

Description

The EMIF02-02OABRY is a top-of-the-line integrated EMI filtering and line termination device designed by STMicroelectronics, a global leader in semiconductor solutions. This product is specifically engineered to provide a compact and efficient solution for electromagnetic interference (EMI) filtering for high-speed data lines. It is an ideal choice for applications that require both EMI suppression and signal integrity.

Key Features

  • Integrated Solution: The EMIF02-02OABRY integrates EMI filters and line termination resistors into a single package, significantly reducing PCB space requirements and simplifying design.
  • High-Speed Data Line Compatibility: This device is optimized for high-speed differential data lines such as USB 2.0, LVDS, and other communication standards, ensuring minimal signal distortion and maximum data integrity.
  • Low Capacitance: With a very low line capacitance, the EMIF02-02OABRY minimizes signal attenuation, making it suitable for high-speed data rates without compromising performance.
  • Enhanced ESD Protection: It features integrated ESD protection circuitry, safeguarding sensitive components from electrostatic discharges and enhancing system reliability.
  • Compact Package: The device comes in a compact μQFN package, which is highly advantageous for space-constrained applications.

Applications

The EMIF02-02OABRY is versatile and can be used in a variety of applications that require clean signal transmission and robust EMI filtering. Common applications include:

  • Mobile and Portable Devices
  • Computing and Peripherals
  • Consumer Electronics
  • Networking Equipment
  • Industrial Systems

Why Choose EMIF02-02OABRY?

With its combination of high-speed data line filtering, integrated line termination, and ESD protection, the EMIF02-02OABRY from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems. Its small footprint and ease of integration make it particularly attractive for modern, compact electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8862 $53.1720
140+ $0.7272 $101.8080
215+ $0.7045 $151.4675
295+ $0.6817 $201.1015
380+ $0.6590 $250.4200
510+ $0.5908 $301.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess