EN
  • EN
  • DE

PTVS18VP1UP

Part No PTVS18VP1UP
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description 600 W Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240730-PTVS18VP1UP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS18VP1UP CAD Model

Description

The NXP PTVS18VP1UP is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is part of NXP's PTVS series, engineered to offer high surge current protection in a compact package. The PTVS18VP1UP is ideal for safeguarding high-speed data lines, VCC bus, and other vulnerable circuits against electrostatic discharge (ESD), lightning, and other transient voltage events.

Key Features

  • Stand-off Voltage: The device features an 18V stand-off voltage, making it suitable for a variety of applications that require this voltage level for operation.
  • Peak Pulse Power: It offers a peak pulse power dissipation of 400W (10/1000μs waveform), providing robust protection against high energy transients.
  • Low Clamping Voltage: With its low clamping voltage, the PTVS18VP1UP ensures that the protected components are exposed to minimal stress during voltage spikes.
  • Uni-directional Design: The device is uni-directional, designed to protect against transients in one polarity, which is ideal for DC power supply applications.
  • Small Package Size: Housed in a small SOD-128 package, the PTVS18VP1UP saves valuable board space without compromising on performance.

Applications

The NXP PTVS18VP1UP is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Power supply units
  • Networking equipment
  • Computers and peripherals
  • Automotive electronics
  • Portable devices

Quality and Reliability

NXP is known for its commitment to quality, and the PTVS18VP1UP is no exception. It is manufactured to the highest standards, ensuring reliable performance even in the most demanding environments. Whether it's used in industrial, commercial, or consumer applications, this TVS diode is built to provide long-lasting protection for sensitive electronics.

Conclusion

In summary, the NXP PTVS18VP1UP is a high-performance TVS diode that offers excellent surge protection in a small footprint, making it a top choice for designers looking to enhance the durability and reliability of their electronic systems. With its combination of features, it stands as a robust solution for transient voltage suppression needs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2305 $50.7100
530+ $0.1892 $100.2760
820+ $0.1833 $150.3060
1,130+ $0.1774 $200.4620
1,460+ $0.1714 $250.2440
1,955+ $0.1537 $300.4835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess