EN
  • EN
  • DE

E-TDA7560A

Part No E-TDA7560A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 80W FLEXIWATT27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 80W x 4 @ 2 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 1106606-E-TDA7560A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7560A CAD Model

Description

STMicroelectronics E-TDA7560A - Multifunctional Car Radio Amplifier

The E-TDA7560A is a potent audio amplifier from STMicroelectronics, designed specifically for the demanding environment of car audio applications. As part of the TDA series, this integrated circuit is engineered to provide a high-quality audio experience for in-car entertainment systems.

At the heart of the E-TDA7560A is the advanced BCD (Bipolar/CMOS/DMOS) technology, which allows for the integration of analog signal-processing functions with digital control. This results in a highly efficient audio amplifier with excellent power output. It is capable of delivering a remarkable 4 x 50W of continuous power output, ensuring that users can enjoy a robust and dynamic sound environment within their vehicles.

The E-TDA7560A is also equipped with a range of features to enhance its performance and reliability. It includes a built-in mute and standby function, which allows for a reduction in power consumption when the amplifier is not in use. Additionally, the device boasts a flexible mute function that can be controlled externally for seamless integration into the car's audio system.

One of the standout features of the E-TDA7560A is its advanced protection system. The amplifier is designed with protections against output DC and AC short circuits to ground, overrating chip temperature, and load dump voltage surge. This ensures that the device remains safe and operational even under challenging conditions, providing peace of mind for both manufacturers and end-users.

For ease of installation, the E-TDA7560A comes in a 25-pin Flexiwatt package, which not only saves space but also makes it easier to mount on a variety of car audio boards. The amplifier's pinout is optimized for simple, straightforward PCB routing, reducing the complexity of design and assembly.

In summary, the E-TDA7560A from STMicroelectronics is a versatile and powerful audio amplifier, perfect for enhancing the in-car audio experience. Its combination of high power, advanced features, and robust protection systems makes it an ideal choice for car radio applications where performance and reliability are paramount.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess