EN
  • EN
  • DE

E-TDA7476013TR

Part No E-TDA7476013TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR RADIO DIAGN 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 18V
Case / Package 24-SO
Win Source Part Number 032075-E-TDA7476013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TDA7476013TR CAD Model

Description

STMicroelectronics E-TDA7476013TR Product Overview

The E-TDA7476013TR from STMicroelectronics is a cutting-edge audio amplifier designed for high-quality sound reproduction in automotive applications. This device is part of STMicroelectronics' esteemed TDA series, which is renowned for its performance, reliability, and integration of advanced features tailored to meet the demands of modern automotive audio systems.

Key Features

  • High Output Power: The E-TDA7476013TR delivers robust audio performance with its high output power capability, ensuring loud and clear sound even in the noisy environment of a vehicle.
  • Improved Efficiency: With an advanced design aimed at reducing power consumption, this audio amplifier offers increased efficiency, which is crucial for minimizing the impact on a vehicle's electrical system and improving fuel economy.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring the amplifier operates within safe temperature ranges even under high load conditions.
  • Short-Circuit Protection: The E-TDA7476013TR is equipped with short-circuit protection to safeguard the amplifier and connected speakers from potential damage due to wiring issues or other faults.
  • Multiple Diagnostic Functions: It offers a range of diagnostic functions that assist in monitoring the system's performance and identifying issues, facilitating easier maintenance and troubleshooting.

Applications

The E-TDA7476013TR is primarily designed for automotive audio applications, including:

  • Car audio systems
  • Navigation and multimedia systems
  • In-car entertainment systems
  • Public address systems in vehicles

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The E-TDA7476013TR is manufactured with rigorous standards, ensuring it meets the robustness and longevity requirements of automotive-grade components. With its superior sound quality, efficiency, and protection features, the E-TDA7476013TR stands out as an excellent choice for automotive manufacturers and audio system designers looking to enhance the auditory experience in vehicles.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess