EN
  • EN
  • DE

E-TDA7404DTR

Part No E-TDA7404DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR CAR SIGNAL 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Audio Signal Processor
Applications Automotive Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 10.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SO
Win Source Part Number 138149-E-TDA7404DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-TDA7404DTR CAD Model

Description

STMicroelectronics E-TDA7404DTR Audio Processor

The E-TDA7404DTR from STMicroelectronics is a sophisticated car radio and audio processor that has been meticulously crafted to provide a high-quality audio experience in automotive environments. As a state-of-the-art product in the field of automotive audio processing, this integrated circuit is designed to cater to the modern demands for sound clarity, customization, and control.

This advanced audio processor is built upon the trusted and reliable technology that STMicroelectronics is known for. It is a versatile solution that is suitable for a wide range of car audio applications, including high-end car radios and multimedia systems. The E-TDA7404DTR is part of the TDA7404 series and comes in a compact 28-pin TSSOP package, making it an ideal choice for space-constrained automotive applications.

One of the remarkable features of the E-TDA7404DTR is its ability to handle a variety of audio inputs and outputs with ease. It boasts a 4-channel input mixer, which allows for seamless integration of multiple audio sources. The device also includes a 3-band parametric equalizer, which gives users the power to fine-tune the audio output to their preferences, ensuring an optimal listening experience.

The processor is equipped with a range of functions that enhance its performance, such as loudness control, soft step volume, and selectable input gain. These features contribute to a more dynamic and responsive audio system, capable of adapting to the listener's requirements. Additionally, the E-TDA7404DTR supports I²C bus control, which simplifies system integration and allows for easy programming and control of the device's functions.

With its low distortion and noise levels, the E-TDA7404DTR ensures high-fidelity audio reproduction, making it a top choice for audiophiles and casual listeners alike. Its robust design and advanced features make it a reliable and efficient solution for enhancing the audio capabilities of any modern vehicle.

In summary, the E-TDA7404DTR audio processor from STMicroelectronics is a feature-rich, high-performance solution for automotive audio systems, designed to meet the needs of both manufacturers and consumers who demand the best in sound quality and functionality.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6911 $56.0733
7+ $15.3363 $107.3541
11+ $14.8570 $163.4270
14+ $14.3778 $201.2892
18+ $13.8985 $250.1730
25+ $12.4607 $311.5175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess