EN
  • EN
  • DE

E-L9826TR

Part No E-L9826TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER OCTAL LOW SIDE 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type N-Channel
Voltage - Load 45V (Max)
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 450mA
Rds On (Typ) 1.5 Ohm
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 20-SO
Win Source Part Number 015273-E-L9826TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-L9826TR CAD Model

Description

The E-L9826TR from STMicroelectronics is a sophisticated octal low-side driver IC, designed to deliver robust performance for a wide range of industrial and automotive applications. This integrated circuit is part of STMicroelectronics' extensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronic systems.

Key Features

  • Output Current: Each of the eight low-side drivers can deliver an output current of up to 1A, making the E-L9826TR capable of driving a variety of loads, including relays, solenoids, and LEDs.
  • Operating Voltage Range: The device operates over a broad voltage range from 5.5V to 50V, providing flexibility in various supply voltage scenarios and ensuring compatibility with both automotive and industrial voltage standards.
  • Serial Interface: It features a serial peripheral interface (SPI) for communication, enabling the device to receive commands and send diagnostic information to a microcontroller with minimal wiring and complexity.
  • Protection Features: The E-L9826TR is equipped with multiple protection features, including overcurrent, overtemperature, and under-voltage shutdown, ensuring the longevity and reliability of the application it serves.
  • Status Feedback: Diagnostic feedback functionality allows for real-time monitoring of the output status, which is crucial for fault detection and system maintenance.

Applications

The E-L9826TR is ideal for a range of applications that require reliable low-side driving capabilities. Its robust design and comprehensive feature set make it an excellent choice for:

  • Automotive applications such as body control modules, lights, and motor control units.
  • Industrial automation systems, including PLCs and factory machine controls.
  • Consumer electronics that require multiple low-side drivers for various functions.

Package and Availability

The E-L9826TR is available in a PowerSSO-24 package, which is designed to optimize thermal performance and reduce the PCB footprint. This product is supplied in tape and reel packaging, facilitating efficient assembly processes for high-volume manufacturing.

With its robust design, comprehensive protection features, and versatile application range, the E-L9826TR from STMicroelectronics represents a reliable solution for driving low-side loads in complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7492 $52.4760
70+ $1.4352 $100.4640
110+ $1.3904 $152.9440
150+ $1.3455 $201.8250
195+ $1.3007 $253.6365
260+ $1.1661 $303.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess