EN
  • EN
  • DE

E-L9826

Part No E-L9826
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 450mA 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Package Tube
Switch Type Latched Driver
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Voltage - Load 45V (Max)
Supply Voltage - Operating 4.5V ~ 5.5V
Current - Output (Max) 450mA
Rds On (Typ) 1.5Ohm
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number L9826
Other Names E-L9826,497-19115
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253225-E-L9826
Ultra Librarian 3D Model Ultra Librarian E-L9826 CAD Model

Description

Product Overview: E-L9826 from STMicroelectronics

The E-L9826 from STMicroelectronics is a high-performance, octal low-side driver integrated circuit designed for automotive and industrial applications. This robust device is engineered to drive inductive, capacitive, and resistive loads, offering a versatile solution for managing various output configurations.

Featuring eight low-side switches with a broad range of output current capabilities, the E-L9826 is capable of delivering up to 0.5A per channel. Its outputs are designed to withstand high-voltage transients, making it ideal for harsh electrical environments. Each channel is equipped with diagnostic feedback, providing real-time status that can be used to implement fault detection and management strategies, ensuring high reliability and safety in critical applications.

The device operates over a wide supply voltage range, accommodating the fluctuating voltages typical in automotive power systems. The E-L9826 also includes features such as over-temperature protection and open-load detection, further enhancing its operational safety and efficiency.

Designed with ease of use in mind, the E-L9826 includes a serial peripheral interface (SPI) for communication, allowing for seamless integration into existing systems. This feature enables the device to be controlled by a microcontroller, simplifying the design process and reducing the time to market for new products.

STMicroelectronics has a reputation for quality and reliability, and the E-L9826 is no exception. It is housed in a PowerSSO-24 package, which not only provides excellent thermal performance but also ensures a compact footprint on the printed circuit board (PCB). Whether used in automotive engine control units, body control modules, or industrial automation systems, the E-L9826 is an excellent choice for designers looking for a robust and flexible low-side driver solution.

Key Features:

  • Eight low-side drive channels with 0.5A output current per channel
  • Wide supply voltage range for automotive compatibility
  • Integrated diagnostics and protection features
  • Serial peripheral interface (SPI) for easy control
  • PowerSSO-24 package for compact PCB layout

You May Also Be Interested in

Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3401 $50.1015
37+ $2.7406 $101.4022
57+ $2.6549 $151.3293
78+ $2.5693 $200.4054
101+ $2.4836 $250.8436
135+ $2.2267 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess