EN
  • EN
  • DE
  • IT

TSC2011IYDT

Part No TSC2011IYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202083-TSC2011IYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 7V/µs
Current - Input Bias 350 µA
-3db Bandwidth 750 kHz
Current - Supply 1.6mA
Ultra Librarian 3D Model Ultra Librarian TSC2011IYDT CAD Model

Description

STMicroelectronics TSC2011IYDT Current Sense Amplifier

The TSC2011IYDT is a high-precision, bidirectional current sense amplifier designed by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for applications requiring accurate current monitoring and is ideal for a wide range of industrial, automotive, and consumer products.

Featuring a voltage supply range from 2.7V to 5.5V, the TSC2011IYDT can accommodate various system voltages, making it highly versatile for different circuit designs. Its low supply current of 100 µA (typical) ensures minimal impact on the power budget of the system, which is critical for energy-sensitive applications.

With a wide common-mode voltage range from -0.3V to 26V, the TSC2011IYDT can effectively measure current across shunt resistors in a variety of configurations, including high-side or low-side sensing. This flexibility allows designers to incorporate the device in numerous circuit topologies without the concern of common-mode voltage limitations.

The TSC2011IYDT boasts a gain bandwidth product of 500 kHz and a gain accuracy of 0.5% (max), which ensures precise current measurement even in fast-changing load conditions. Its precision is further enhanced by the low input offset voltage of 200 µV (max), enabling accurate sensing of both large and small currents without significant signal loss or drift.

This current sense amplifier comes in a compact, surface-mount package that is RoHS compliant, making it suitable for space-constrained applications while adhering to environmental standards. The device also features an extended temperature range from -40°C to +125°C, ensuring reliable operation under harsh conditions.

The TSC2011IYDT is equipped with a current-sense output that can interface directly with analog-to-digital converters (ADCs) or microcontrollers, providing a seamless integration path for digital systems. Its robust design includes ESD protection, enhancing the durability of the end product.

In summary, the TSC2011IYDT from STMicroelectronics is a top-tier choice for engineers looking to implement accurate current sensing in their designs. Its wide voltage range, low power consumption, and high accuracy make it a versatile and reliable component for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3968 $52.7616
25+ $4.1185 $102.9625
38+ $3.9794 $151.2172
55+ $3.7011 $203.5605
71+ $3.5619 $252.8949
88+ $3.4228 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,111 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess