Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 1035621-DVIULC6-2M6
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Ultra Librarian 3D Model Ultra Librarian DVIULC6-2M6 CAD Model

Description

STMicroelectronics DVIULC6-2M6: High-Speed Interface Protection

The DVIULC6-2M6 from STMicroelectronics is a robust transient voltage suppressor designed to protect high-speed data lines from electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena. This device is a dual-line TVS diode array, offering a compact and efficient solution for safeguarding sensitive components in electronic equipment.

Key Features

  • Low Clamping Voltage: The DVIULC6-2M6 provides a low clamping voltage to ensure the protection of sensitive circuits against transient voltages without compromising signal integrity.
  • High ESD Protection: It is capable of withstanding ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge), in accordance with the IEC 61000-4-2 standard, ensuring a high level of protection for your electronic devices.
  • Low Capacitance: The device features very low line capacitance, typically 3 pF, which makes it suitable for protecting high-speed interfaces such as USB 2.0, HDMI, eSATA, and Thunderbolt without significant signal attenuation.
  • Flow-Through Design: Its flow-through design simplifies PCB layout by allowing the signal lines to pass directly underneath the device, reducing trace inductances and enhancing the overall protection performance.
  • SOT-666 Package: Housed in a small SOT-666 package, the DVIULC6-2M6 occupies minimal board space, making it ideal for space-constrained applications.

Applications

The DVIULC6-2M6 is versatile and can be used in a wide range of applications, including:

  • Mobile phones and smartphones
  • Portable media players
  • Set-top boxes
  • Notebook and desktop computers
  • Peripheral devices and interfaces

With its combination of low capacitance, low clamping voltage, and high ESD protection, the DVIULC6-2M6 is an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces. STMicroelectronics' commitment to quality and performance ensures that the DVIULC6-2M6 will provide robust protection in the most demanding electronic environments.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention