EN
  • EN
  • DE

LNBTVS4-220S

Part No LNBTVS4-220S
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 20VWM 35VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22V
Max Clamping Voltage 35V
Peak Pulse Current(Ippm) 334A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1055938-LNBTVS4-220S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBTVS4-220S CAD Model

Description

Introducing the LNBTVS4-220S from STMicroelectronics

The LNBTVS4-220S is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics, a leader in the semiconductor industry. This robust component is specifically engineered to protect sensitive electronic circuits from voltage spikes and surges, ensuring reliability and longevity in a wide range of applications.

Key Features

  • Low Clamping Voltage: The LNBTVS4-220S offers a low clamping voltage, which is crucial for the protection of modern, sensitive electronic devices.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode is capable of withstanding severe electrical transients without degradation.
  • Low Leakage Current: The device exhibits a very low leakage current in its off-state, thereby minimizing power loss and ensuring energy efficiency.
  • Fast Response Time: The LNBTVS4-220S responds almost instantaneously to transient over-voltage events, providing immediate protection for the circuitry.
  • Bi-directional Protection: It offers bi-directional clamping which makes it suitable for AC applications or bipolar signal lines.

Applications

The versatility of the LNBTVS4-220S allows it to be used in a variety of applications, including:

  • Set-top boxes
  • Satellite and cable equipment
  • Telecommunication systems
  • Power supply units
  • Industrial control systems

Reliability and Compliance

The LNBTVS4-220S is built to meet the highest standards of quality and reliability. It complies with international standards, including IEC 61000-4-2 and 61000-4-5, ensuring that it can withstand electrostatic discharges as well as surge transients. This compliance makes the LNBTVS4-220S a reliable choice for critical applications where failure is not an option.

Package and Environmental Sustainability

STMicroelectronics has packaged the LNBTVS4-220S in a SMC package, which is not only robust but also space-efficient, making it suitable for compact designs. Additionally, the company is committed to environmental sustainability, and the LNBTVS4-220S is designed with eco-friendly materials and complies with RoHS directives.

With its combination of performance, reliability, and environmental consciousness, the LNBTVS4-220S from STMicroelectronics represents a top-of-the-line choice for circuit protection in any demanding electronic application.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8580 $51.4800
145+ $0.7040 $102.0800
220+ $0.6820 $150.0400
305+ $0.6600 $201.3000
395+ $0.6380 $252.0100
525+ $0.5720 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 937 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess