EN
  • EN
  • DE

DTV1500HFP

Part No DTV1500HFP
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description CRT HORIZONTAL DEFLECTION HIGH VOLTAGE DAMPER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1170455-DTV1500HFP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTV1500HFP CAD Model

Description

The DTV1500HFP is a high-performance transient voltage suppressor (TVS) diode designed by STMicroelectronics, a global semiconductor leader. This robust device is engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is particularly suited for use in digital television applications, ensuring the reliability and longevity of consumer electronics.

Key Features

  • Stand-off Voltage: The DTV1500HFP offers a stand-off voltage of 1500V, providing a high level of protection against electrical surges.
  • Peak Pulse Power: With its capability to handle peak pulse power of 1500W (10/1000μs surge), this device can easily absorb significant transient energy without damage.
  • Low Clamping Voltage: The low clamping voltage ensures that even when a surge occurs, the voltage presented to the protected component remains within safe limits, thereby preventing damage.
  • High Surge Capability: It is designed to withstand high surge events, making it ideal for areas prone to lightning strikes and power line disturbances.
  • Package: Packaged in a high-power and compact P600 package, the DTV1500HFP is designed for easy integration into a wide range of applications.

Applications

The DTV1500HFP is intended for use in protecting voltage sensitive devices such as power lines, communication systems, and digital television sets. Its robust design makes it suitable for:

  • Telecommunication Systems
  • Power Supply Units
  • Set-Top Boxes
  • Audio/Video Inputs
  • Other Electronic Apparatus

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The DTV1500HFP is no exception and is manufactured to the highest standards, ensuring that it meets the rigorous demands of the electronics industry. With its excellent transient voltage suppression capabilities, the DTV1500HFP is an essential component for safeguarding sensitive circuits against voltage spikes and surges, providing peace of mind for manufacturers and consumers alike.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess